Flexbar Machine Corporation Flexible Steel Inch Rule,6" LTH, 3R GRAD 16769

Description
FLEXIBLE STEEL INCH RULE WITH SATIN-CHROME FINISH Rule Size: 12" Measuring Graduation: 3R Rule Width: 3/4" Rule Thickness: .015"
Description
FLEXIBLE STEEL INCH RULE WITH SATIN-CHROME FINISH Rule Size: 12" Measuring Graduation: 3R Rule Width: 3/4" Rule Thickness: .015"

Suppliers

Company
Product
Description
Supplier Links
Flexible Steel Inch Rule,6
Islandia, NY, USA
Flexible Steel Inch Rule,6" LTH, 3R GRAD
16769
Flexible Steel Inch Rule,6" LTH, 3R GRAD 16769
FLEXIBLE STEEL INCH RULE WITH SATIN-CHROME FINISH Rule Size: 12" Measuring Graduation: 3R Rule Width: 3/4" Rule Thickness: .015"

FLEXIBLE STEEL INCH RULE WITH SATIN-CHROME FINISH

Rule Size: 12"

Measuring Graduation: 3R

Rule Width: 3/4"

Rule Thickness: .015"

Supplier's Site

Technical Specifications

  Flexbar Machine Corporation
Product Category Rules and Length Gauges
Product Number 16769
Product Name Flexible Steel Inch Rule,6" LTH, 3R GRAD
Unlock Full Specs
to access all available technical data

Similar Products

Position Sensors & Encoders - CDS12 - Sensata Technologies
Specs
Rule / Length Gauge Type Flexible
Measuring Technology Mechanical
View Details
Rulers - 8771797 - RS Components, Ltd.
RS Components, Ltd.
Specs
Width / Diameter 1.57 inch (40 mm)
Units Metric
Materials of Construction Steel; Steel
View Details
100' Closed Case Long Tape - DWHT34036L - DEWALT Industrial Tool Co.
Specs
Rule / Length Gauge Type Tape Measure
Width / Diameter 0.3750 inch (9.52 mm)
Units Inches
View Details
25ft. Economy Tape Measure - TP25L - DME Company
Specs
Rule / Length Gauge Type Tape Measure
Reading Method / Display Graduated scale
Units Inches; Metric
View Details