Flexbar Machine Corporation Flexible Steel Inch Rule,24" LTH, 16R GRAD 16767

Description
FLEXIBLE STEEL INCH RULE WITH SATIN-CHROME FINISH Rule Size: 24" Measuring Graduation: 16R Rule Width: 3/4" Rule Thickness: .015"
Description
FLEXIBLE STEEL INCH RULE WITH SATIN-CHROME FINISH Rule Size: 24" Measuring Graduation: 16R Rule Width: 3/4" Rule Thickness: .015"

Suppliers

Company
Product
Description
Supplier Links
Flexible Steel Inch Rule,24
Islandia, NY, USA
Flexible Steel Inch Rule,24" LTH, 16R GRAD
16767
Flexible Steel Inch Rule,24" LTH, 16R GRAD 16767
FLEXIBLE STEEL INCH RULE WITH SATIN-CHROME FINISH Rule Size: 24" Measuring Graduation: 16R Rule Width: 3/4" Rule Thickness: .015"

FLEXIBLE STEEL INCH RULE WITH SATIN-CHROME FINISH

Rule Size: 24"

Measuring Graduation: 16R

Rule Width: 3/4"

Rule Thickness: .015"

Supplier's Site

Technical Specifications

  Flexbar Machine Corporation
Product Category Rules and Length Gauges
Product Number 16767
Product Name Flexible Steel Inch Rule,24" LTH, 16R GRAD
Unlock Full Specs
to access all available technical data

Similar Products

Rulers - 2545744 - RS Components, Ltd.
RS Components, Ltd.
Specs
Width / Diameter 2.09 inch (53 mm)
Materials of Construction Carbon Steel
View Details
Position Sensors & Encoders - CDS12 - Sensata Technologies
Specs
Rule / Length Gauge Type Flexible
Measuring Technology Mechanical
View Details
25ft. Economy Tape Measure - TP25L - DME Company
Specs
Rule / Length Gauge Type Tape Measure
Reading Method / Display Graduated scale
Units Inches; Metric
View Details