Flexbar Machine Corporation Flexible Steel Inch Rule,24" LTH, 4R GRAD 16760

Description
FLEXIBLE STEEL INCH RULE WITH SATIN-CHROME FINISH Rule Size: 6" Measuring Graduation: 5R Rule Width: 1/2" Rule Thickness: .015"
Description
FLEXIBLE STEEL INCH RULE WITH SATIN-CHROME FINISH Rule Size: 6" Measuring Graduation: 5R Rule Width: 1/2" Rule Thickness: .015"

Suppliers

Company
Product
Description
Supplier Links
Flexible Steel Inch Rule,24
Islandia, NY, USA
Flexible Steel Inch Rule,24" LTH, 4R GRAD
16760
Flexible Steel Inch Rule,24" LTH, 4R GRAD 16760
FLEXIBLE STEEL INCH RULE WITH SATIN-CHROME FINISH Rule Size: 6" Measuring Graduation: 5R Rule Width: 1/2" Rule Thickness: .015"

FLEXIBLE STEEL INCH RULE WITH SATIN-CHROME FINISH

Rule Size: 6"

Measuring Graduation: 5R

Rule Width: 1/2"

Rule Thickness: .015"

Supplier's Site

Technical Specifications

  Flexbar Machine Corporation
Product Category Rules and Length Gauges
Product Number 16760
Product Name Flexible Steel Inch Rule,24" LTH, 4R GRAD
Unlock Full Specs
to access all available technical data

Similar Products

Position Sensors & Encoders - CDS12 - Sensata Technologies
Specs
Rule / Length Gauge Type Flexible
Measuring Technology Mechanical
View Details
Tape Measures - 427857 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rule / Length Gauge Type Tape Measure
View Details
Compact and Slim Gauges with 32mm Range and 5µm Resolution - DT32 - Magnescale Americas, Inc.
Specs
Rule / Length Gauge Type Length Gauges
Decimal Resolution 1.97E-4 inch (0.0050 mm)
Length 8.56 to 8.58 inch (218 to 218 mm)
View Details
Tape - Pi Tape® - Hi-Tech Seals, Inc.
Hi-Tech Seals, Inc.
Specs
Rule / Length Gauge Type Flexible
Reading Method / Display Graduated scale
Units Inches; Metric
View Details