Flexbar Machine Corporation POCKET STEEL RULE, 6" 16728

Description
6" Pocket Steel Rules Tempered Stainless Steel with a Satin-Chrome Finish Convenient pocket clip is attached to rule. Rule Width: .470" Rule Thickness: .021" 6" (150mm) Pocket Steel Rule. Measuring Graduation: 1/64" & 1mm.
Description
6" Pocket Steel Rules Tempered Stainless Steel with a Satin-Chrome Finish Convenient pocket clip is attached to rule. Rule Width: .470" Rule Thickness: .021" 6" (150mm) Pocket Steel Rule. Measuring Graduation: 1/64" & 1mm.

Suppliers

Company
Product
Description
Supplier Links
POCKET STEEL RULE, 6
Islandia, NY, USA
POCKET STEEL RULE, 6"
16728
POCKET STEEL RULE, 6" 16728
6" Pocket Steel Rules Tempered Stainless Steel with a Satin-Chrome Finish Convenient pocket clip is attached to rule. Rule Width: .470" Rule Thickness: .021" 6" (150mm) Pocket Steel Rule. Measuring Graduation: 1/64" & 1mm.

6" Pocket Steel Rules

Tempered Stainless Steel with a Satin-Chrome Finish

Convenient pocket clip is attached to rule.

Rule Width: .470"

Rule Thickness: .021"

6" (150mm) Pocket Steel Rule. Measuring Graduation: 1/64" & 1mm.

Supplier's Site

Technical Specifications

  Flexbar Machine Corporation
Product Category Rules and Length Gauges
Product Number 16728
Product Name POCKET STEEL RULE, 6"
Unlock Full Specs
to access all available technical data

Similar Products

Rulers - 513391 - RS Components, Ltd.
RS Components, Ltd.
Specs
Width / Diameter 0.6299 inch (16 mm)
Units Metric
Materials of Construction Wood
View Details
Position Sensors & Encoders - CDS12 - Sensata Technologies
Specs
Rule / Length Gauge Type Flexible
Measuring Technology Mechanical
View Details
Specs
Rule / Length Gauge Type Rotary Glass Scale
Reading Method / Display Graduated scale
Units Metric
View Details