Flexbar Machine Corporation GRIT/SHOT BLAST COMPARATOR 16021

Description
MICROINCH™ COMPARATOR PLATES SURFACE ROUGHNESS (Texture) COMPARISON STANDARDS MADE OF SOLID ELECTROFORMED NICKEL The LARGEST VARIETY OF STANDARDS available for assessing and specifying, by Symbol, the DEGREE OF ROUGHNESS of machined parts - including every machining method known. EVERY OBTAINABLE VALUE 17 DIFFERENT SETS AVAILABLE Each value size is 16mm x 25mm (or 5/8" x 1"). Overall dimensions of each plate 25mm x 128mm (or 2-1/16" x 5"). Light in weight - can be carried in pocket. Supplied in Plastic Wallet. Model No. 16021, Grit/Shot Blast Comparator Maching Method: Grit Blasting/Shot Blasting No. of Specimens: 8 Range Ra µm: 3.2-18 (Grit Blasting); 3.2-25 (Shot Blasting) Range AA µ": 128, 320, 520, 720 (Grit Blasting); 128, 420, 720, 1000 (Shot Blasting) N Numbers: 5-10 Manufactured to ANSI-B-46.1-1985 Each set is supplied in rugged vinyl case which contains a durable instruction card with valuable information in easily understood language. This enables the user to obtain best results when assessing roughness or finish by sight and touch. All 18 plates conform to S.A.E. and Mil specs.
Description
MICROINCH™ COMPARATOR PLATES SURFACE ROUGHNESS (Texture) COMPARISON STANDARDS MADE OF SOLID ELECTROFORMED NICKEL The LARGEST VARIETY OF STANDARDS available for assessing and specifying, by Symbol, the DEGREE OF ROUGHNESS of machined parts - including every machining method known. EVERY OBTAINABLE VALUE 17 DIFFERENT SETS AVAILABLE Each value size is 16mm x 25mm (or 5/8" x 1"). Overall dimensions of each plate 25mm x 128mm (or 2-1/16" x 5"). Light in weight - can be carried in pocket. Supplied in Plastic Wallet. Model No. 16021, Grit/Shot Blast Comparator Maching Method: Grit Blasting/Shot Blasting No. of Specimens: 8 Range Ra µm: 3.2-18 (Grit Blasting); 3.2-25 (Shot Blasting) Range AA µ": 128, 320, 520, 720 (Grit Blasting); 128, 420, 720, 1000 (Shot Blasting) N Numbers: 5-10 Manufactured to ANSI-B-46.1-1985 Each set is supplied in rugged vinyl case which contains a durable instruction card with valuable information in easily understood language. This enables the user to obtain best results when assessing roughness or finish by sight and touch. All 18 plates conform to S.A.E. and Mil specs.

Suppliers

Company
Product
Description
Supplier Links
GRIT/SHOT BLAST COMPARATOR - 16021 - Flexbar Machine Corporation
Islandia, NY, USA
GRIT/SHOT BLAST COMPARATOR
16021
GRIT/SHOT BLAST COMPARATOR 16021
MICROINCH™ COMPARATOR PLATES SURFACE ROUGHNESS (Texture) COMPARISON STANDARDS MADE OF SOLID ELECTROFORMED NICKEL The LARGEST VARIETY OF STANDARDS available for assessing and specifying, by Symbol, the DEGREE OF ROUGHNESS of machined parts - including every machining method known. EVERY OBTAINABLE VALUE 17 DIFFERENT SETS AVAILABLE Each value size is 16mm x 25mm (or 5/8" x 1"). Overall dimensions of each plate 25mm x 128mm (or 2-1/16" x 5"). Light in weight - can be carried in pocket. Supplied in Plastic Wallet. Model No. 16021, Grit/Shot Blast Comparator Maching Method: Grit Blasting/Shot Blasting No. of Specimens: 8 Range Ra µm: 3.2-18 (Grit Blasting); 3.2-25 (Shot Blasting) Range AA µ": 128, 320, 520, 720 (Grit Blasting); 128, 420, 720, 1000 (Shot Blasting) N Numbers: 5-10 Manufactured to ANSI-B-46.1-1985 Each set is supplied in rugged vinyl case which contains a durable instruction card with valuable information in easily understood language. This enables the user to obtain best results when assessing roughness or finish by sight and touch. All 18 plates conform to S.A.E. and Mil specs.

MICROINCH™ COMPARATOR PLATES

SURFACE ROUGHNESS (Texture) COMPARISON STANDARDS MADE OF SOLID ELECTROFORMED NICKEL
The LARGEST VARIETY OF STANDARDS available for assessing and specifying, by Symbol, the DEGREE OF ROUGHNESS of machined parts - including every machining method known.

EVERY OBTAINABLE VALUE

  • 17 DIFFERENT SETS AVAILABLE
  • Each value size is 16mm x 25mm (or 5/8" x 1").
  • Overall dimensions of each plate 25mm x 128mm (or 2-1/16" x 5").
  • Light in weight - can be carried in pocket. Supplied in Plastic Wallet. Model No. 16021, Grit/Shot Blast Comparator
  • Maching Method: Grit Blasting/Shot Blasting
  • No. of Specimens: 8
  • Range Ra µm: 3.2-18 (Grit Blasting); 3.2-25 (Shot Blasting)
  • Range AA µ": 128, 320, 520, 720 (Grit Blasting); 128, 420, 720, 1000 (Shot Blasting)
  • N Numbers: 5-10
  • Manufactured to ANSI-B-46.1-1985
  • Each set is supplied in rugged vinyl case which contains a durable instruction card with valuable information in easily understood language. This enables the user to obtain best results when assessing roughness or finish by sight and touch.
  • All 18 plates conform to S.A.E. and Mil specs.
Supplier's Site

Technical Specifications

  Flexbar Machine Corporation
Product Category Optical Comparators
Product Number 16021
Product Name GRIT/SHOT BLAST COMPARATOR
Unlock Full Specs
to access all available technical data

Similar Products

Optical Comparator - CC-16 - Certified Comparator Products
Certified Comparator Products
Specs
Features Digital Readouts; Electronic Angle Measurement; Automatic Edge Detection (optional feature); Integral Processor; Computer Interface (optional feature)
Mounting Benchtop
Orientation Horizontal
View Details
Vertical Optical Comparator - V-20B - Nikon Metrology
Specs
Mounting Floor Mount
Orientation Vertical
Image Inverted
View Details