Flexbar Machine Corporation CALIBRATED PLANING/SHAPING COMPARATOR 16016-CAL

Description
MICROINCH™ COMPARATOR PLATES SURFACE ROUGHNESS (Texture) COMPARISON STANDARDS MADE OF SOLID ELECTROFORMED NICKEL The LARGEST VARIETY OF STANDARDS available for assessing and specifying, by Symbol, the DEGREE OF ROUGHNESS of machined parts - including every machining method known. EVERY OBTAINABLE VALUE 17 DIFFERENT SETS AVAILABLE Each value size is 16mm x 25mm (or 5/8" x 1"). Overall dimensions of each plate 25mm x 128mm (or 2-1/16" x 5"). Light in weight - can be carried in pocket. Supplied in Plastic Wallet. Model No. 16016-CAL Planing/Shaping Comparator Long Form Calibration Report Included. Maching Method: Planing or Shaping No. of Specimens: 8 Range Ra µm: 0.8-100 Range AA µ": 32, 63, 125, 250, 500, 1000, 2000, 4000 N Numbers: 6-13 Manufactured to ANSI-B-46.1-1985 Each set is supplied in rugged vinyl case which contains a durable instruction card with valuable information in easily understood language. This enables the user to obtain best results when assessing roughness or finish by sight and touch. All 18 plates conform to S.A.E. and Mil specs.
Description
MICROINCH™ COMPARATOR PLATES SURFACE ROUGHNESS (Texture) COMPARISON STANDARDS MADE OF SOLID ELECTROFORMED NICKEL The LARGEST VARIETY OF STANDARDS available for assessing and specifying, by Symbol, the DEGREE OF ROUGHNESS of machined parts - including every machining method known. EVERY OBTAINABLE VALUE 17 DIFFERENT SETS AVAILABLE Each value size is 16mm x 25mm (or 5/8" x 1"). Overall dimensions of each plate 25mm x 128mm (or 2-1/16" x 5"). Light in weight - can be carried in pocket. Supplied in Plastic Wallet. Model No. 16016-CAL Planing/Shaping Comparator Long Form Calibration Report Included. Maching Method: Planing or Shaping No. of Specimens: 8 Range Ra µm: 0.8-100 Range AA µ": 32, 63, 125, 250, 500, 1000, 2000, 4000 N Numbers: 6-13 Manufactured to ANSI-B-46.1-1985 Each set is supplied in rugged vinyl case which contains a durable instruction card with valuable information in easily understood language. This enables the user to obtain best results when assessing roughness or finish by sight and touch. All 18 plates conform to S.A.E. and Mil specs.

Suppliers

Company
Product
Description
Supplier Links
CALIBRATED PLANING/SHAPING COMPARATOR - 16016-CAL - Flexbar Machine Corporation
Islandia, NY, USA
CALIBRATED PLANING/SHAPING COMPARATOR
16016-CAL
CALIBRATED PLANING/SHAPING COMPARATOR 16016-CAL
MICROINCH™ COMPARATOR PLATES SURFACE ROUGHNESS (Texture) COMPARISON STANDARDS MADE OF SOLID ELECTROFORMED NICKEL The LARGEST VARIETY OF STANDARDS available for assessing and specifying, by Symbol, the DEGREE OF ROUGHNESS of machined parts - including every machining method known. EVERY OBTAINABLE VALUE 17 DIFFERENT SETS AVAILABLE Each value size is 16mm x 25mm (or 5/8" x 1"). Overall dimensions of each plate 25mm x 128mm (or 2-1/16" x 5"). Light in weight - can be carried in pocket. Supplied in Plastic Wallet. Model No. 16016-CAL Planing/Shaping Comparator Long Form Calibration Report Included. Maching Method: Planing or Shaping No. of Specimens: 8 Range Ra µm: 0.8-100 Range AA µ": 32, 63, 125, 250, 500, 1000, 2000, 4000 N Numbers: 6-13 Manufactured to ANSI-B-46.1-1985 Each set is supplied in rugged vinyl case which contains a durable instruction card with valuable information in easily understood language. This enables the user to obtain best results when assessing roughness or finish by sight and touch. All 18 plates conform to S.A.E. and Mil specs.

MICROINCH™ COMPARATOR PLATES

SURFACE ROUGHNESS (Texture) COMPARISON STANDARDS MADE OF SOLID ELECTROFORMED NICKEL
The LARGEST VARIETY OF STANDARDS available for assessing and specifying, by Symbol, the DEGREE OF ROUGHNESS of machined parts - including every machining method known.

EVERY OBTAINABLE VALUE

  • 17 DIFFERENT SETS AVAILABLE
  • Each value size is 16mm x 25mm (or 5/8" x 1").
  • Overall dimensions of each plate 25mm x 128mm (or 2-1/16" x 5").
  • Light in weight - can be carried in pocket. Supplied in Plastic Wallet. Model No. 16016-CAL Planing/Shaping Comparator
  • Long Form Calibration Report Included.
  • Maching Method: Planing or Shaping
  • No. of Specimens: 8
  • Range Ra µm: 0.8-100
  • Range AA µ": 32, 63, 125, 250, 500, 1000, 2000, 4000
  • N Numbers: 6-13
  • Manufactured to ANSI-B-46.1-1985
  • Each set is supplied in rugged vinyl case which contains a durable instruction card with valuable information in easily understood language. This enables the user to obtain best results when assessing roughness or finish by sight and touch.
  • All 18 plates conform to S.A.E. and Mil specs.
Supplier's Site

Technical Specifications

  Flexbar Machine Corporation
Product Category Optical Comparators
Product Number 16016-CAL
Product Name CALIBRATED PLANING/SHAPING COMPARATOR
Unlock Full Specs
to access all available technical data

Similar Products

Profile Projector -  - Gagemaker L.P.
Gagemaker L.P.
Specs
Features Digital Readouts; Computer Interface
Mounting Benchtop; Floor Mount (optional feature)
Orientation Horizontal
View Details
Image Dimension Measuring System, General-purpose Model - IM-6015/602 - KEYENCE
Specs
Features Digital Readouts; Electronic Angle Measurement; Automatic Edge Detection; Integral Processor; Computer Interface
Mounting Benchtop
Orientation Vertical
View Details
Digital Measuring Projector, ZEISS O-SELECT -  - Carl Zeiss Industrial Metrology, LLC
Carl Zeiss Industrial Metrology, LLC
Specs
Features Computer Interface
Mounting Floor Mount
Orientation Vertical
View Details