Flexbar Machine Corporation MICROBORESCOPE,FLEXIBLE,12",.066 DIAM 15955

Description
FLEXBAR FIBEROPTIC MICROBORESCOPES Made in U.S.A. Provide High Resolution Image Of Critical Components Through Very Small Access Holes:Semi-Rigid & Flexible Models from .050" dia. to .100" dia. High-Resolution Flexible Microborescope Flexible Microborescope is direct viewing only. SPECIFICATIONS: Shaft Construction: flexible Outside Dia.: .66" Length: 12" Field of View: 50 degrees This Model includes portable battery handle and heavy duty carrying case. Model No. 15955, Flexible Microborescope.
Description
FLEXBAR FIBEROPTIC MICROBORESCOPES Made in U.S.A. Provide High Resolution Image Of Critical Components Through Very Small Access Holes:Semi-Rigid & Flexible Models from .050" dia. to .100" dia. High-Resolution Flexible Microborescope Flexible Microborescope is direct viewing only. SPECIFICATIONS: Shaft Construction: flexible Outside Dia.: .66" Length: 12" Field of View: 50 degrees This Model includes portable battery handle and heavy duty carrying case. Model No. 15955, Flexible Microborescope.

Suppliers

Company
Product
Description
Supplier Links
MICROBORESCOPE,FLEXIBLE,12
Islandia, NY, USA
MICROBORESCOPE,FLEXIBLE,12",.066 DIAM
15955
MICROBORESCOPE,FLEXIBLE,12",.066 DIAM 15955
FLEXBAR FIBEROPTIC MICROBORESCOPES Made in U.S.A. Provide High Resolution Image Of Critical Components Through Very Small Access Holes:Semi-Rigid & Flexible Models from .050" dia. to .100" dia. High-Resolution Flexible Microborescope Flexible Microborescope is direct viewing only. SPECIFICATIONS: Shaft Construction: flexible Outside Dia.: .66" Length: 12" Field of View: 50 degrees This Model includes portable battery handle and heavy duty carrying case. Model No. 15955, Flexible Microborescope.

FLEXBAR FIBEROPTIC MICROBORESCOPES

Made in U.S.A.

Provide High Resolution Image Of Critical Components Through Very Small Access Holes:Semi-Rigid & Flexible Models from .050" dia. to .100" dia.

High-Resolution Flexible Microborescope

Flexible Microborescope is direct viewing only.

SPECIFICATIONS:

  • Shaft Construction: flexible
  • Outside Dia.: .66"
  • Length: 12"
  • Field of View: 50 degrees This Model includes portable battery handle and heavy duty carrying case. Model No. 15955, Flexible Microborescope.
Supplier's Site

Technical Specifications

  Flexbar Machine Corporation
Product Category Borescopes
Product Number 15955
Product Name MICROBORESCOPE,FLEXIBLE,12",.066 DIAM
Unlock Full Specs
to access all available technical data

Similar Products

Borescope - PCE-VE 1014N-F - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Flexibility Flexible
Viewing Angle Direct
Diameter 4.5 mm (0.1772 inch)
View Details
Fixed Borescope Thermal Imagers - NIR-b-640 - LAND
Specs
Flexibility Rigid
Viewing Angle Oblique; Side
Diameter 61 mm (2.4 inch)
View Details
Microborescope - FSR 078 x 12 - Fiberoptics Technology, Inc.
Fiberoptics Technology, Inc.
Specs
Flexibility Flexible (optional feature); Rigid
Viewing Angle Direct; Side (optional feature)
Features Video (optional feature); Camera Mount (optional feature)
View Details