Flexbar Machine Corporation OptiView 17" Rigid Borescope 15733

Description
FLEXBAR OPTIVIEW™ RIGID BORESCOPES Quality Portable Scopes at Affordable Prices Now Available in 7" and 17" Lengths Features: Portable, rugged design enables user to view critical components in high resolution through access holes as small as .160" (4mm). Utilizes a high intensity tungsten halogen light source operated by 2 AA batteries. Built-in light source affords user extreme versatility anywhere in the shop.Specifications: Working Length: 17" (425mm) Overall Length: 19" (475mm) Diameter: .160" (4mm) Field of View: 65° Wide Angle
Description
FLEXBAR OPTIVIEW™ RIGID BORESCOPES Quality Portable Scopes at Affordable Prices Now Available in 7" and 17" Lengths Features: Portable, rugged design enables user to view critical components in high resolution through access holes as small as .160" (4mm). Utilizes a high intensity tungsten halogen light source operated by 2 AA batteries. Built-in light source affords user extreme versatility anywhere in the shop.Specifications: Working Length: 17" (425mm) Overall Length: 19" (475mm) Diameter: .160" (4mm) Field of View: 65° Wide Angle

Suppliers

Company
Product
Description
Supplier Links
OptiView 17
Islandia, NY, USA
OptiView 17" Rigid Borescope
15733
OptiView 17" Rigid Borescope 15733
FLEXBAR OPTIVIEW™ RIGID BORESCOPES Quality Portable Scopes at Affordable Prices Now Available in 7" and 17" Lengths Features: Portable, rugged design enables user to view critical components in high resolution through access holes as small as .160" (4mm). Utilizes a high intensity tungsten halogen light source operated by 2 AA batteries. Built-in light source affords user extreme versatility anywhere in the shop.Specifications: Working Length: 17" (425mm) Overall Length: 19" (475mm) Diameter: .160" (4mm) Field of View: 65° Wide Angle

FLEXBAR OPTIVIEW™ RIGID BORESCOPES

Quality Portable Scopes at Affordable Prices
Now Available in 7" and 17" Lengths

Features:

  • Portable, rugged design enables user to view critical components in high resolution through access holes as small as .160" (4mm).
  • Utilizes a high intensity tungsten halogen light source operated by 2 AA batteries.
  • Built-in light source affords user extreme versatility anywhere in the shop.Specifications:
  • Working Length: 17" (425mm)
  • Overall Length: 19" (475mm)
  • Diameter: .160" (4mm)
  • Field of View: 65° Wide Angle
Supplier's Site

Technical Specifications

  Flexbar Machine Corporation
Product Category Borescopes
Product Number 15733
Product Name OptiView 17" Rigid Borescope
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Borescope - PCE-PIC 20 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Flexibility Flexible
Features Video
Diameter 23 mm (0.9055 inch)
View Details
Fixed Borescope Thermal Imagers - NIR-b-656/2K - LAND
Specs
Flexibility Rigid
Diameter 61 mm (2.4 inch)
Working Length 0.3050 to 0.9140 m (0.3336 to 0.9996 yd)
View Details
Zoom Swing Prism Borescope - R080-044-045SW115-50ZM25 - Evident Scientific
Specs
Flexibility Rigid
Viewing Angle Oblique; Side; Retro
Features Video (optional feature)
View Details