Flexbar Machine Corporation SLIDE-TRACK LATHEGUARD,48" CHUCK CAPACITY 13084

Description
SLIDE-TRACK LATHEGUARD Heavy-Duty 14 Gauge Steel Shields with LEXAN windows mount over headstock and slide over chuck for maximum protection! Allows easy access to the point of operation when power is off. The "Minor" Slide-Track Latheguard features two (2) 3/16" thick LEXAN windows. Being situated on the top and front inclined panels, these windows provide excellent visibility for the operator. The front panel hinges up to allow access to the controls and settings of the machine - The "Minor" is designed to guard lathes having chucks ranging from 10" diameter up to 24" diameters. The "Major" Slide-Track Latheguard provides maximum operator protection on standard machines or large CNC lathes with chucks ranging up to 48" diameter. These guards incorporate one LEXAN front panel window and do not require a top window. SHIELDS SUPPLIED WITH OSHA ORANGE OR YELLOW BAKED ENAMEL PAINTED FINISH FOR LONG WEAR. Model No. 13084 has a chuck capacity of 48". All hardware is included with easy-to-follow instructions.
Description
SLIDE-TRACK LATHEGUARD Heavy-Duty 14 Gauge Steel Shields with LEXAN windows mount over headstock and slide over chuck for maximum protection! Allows easy access to the point of operation when power is off. The "Minor" Slide-Track Latheguard features two (2) 3/16" thick LEXAN windows. Being situated on the top and front inclined panels, these windows provide excellent visibility for the operator. The front panel hinges up to allow access to the controls and settings of the machine - The "Minor" is designed to guard lathes having chucks ranging from 10" diameter up to 24" diameters. The "Major" Slide-Track Latheguard provides maximum operator protection on standard machines or large CNC lathes with chucks ranging up to 48" diameter. These guards incorporate one LEXAN front panel window and do not require a top window. SHIELDS SUPPLIED WITH OSHA ORANGE OR YELLOW BAKED ENAMEL PAINTED FINISH FOR LONG WEAR. Model No. 13084 has a chuck capacity of 48". All hardware is included with easy-to-follow instructions.

Suppliers

Company
Product
Description
Supplier Links
SLIDE-TRACK LATHEGUARD,48
Islandia, NY, USA
SLIDE-TRACK LATHEGUARD,48" CHUCK CAPACITY
13084
SLIDE-TRACK LATHEGUARD,48" CHUCK CAPACITY 13084
SLIDE-TRACK LATHEGUARD Heavy-Duty 14 Gauge Steel Shields with LEXAN windows mount over headstock and slide over chuck for maximum protection! Allows easy access to the point of operation when power is off. The "Minor" Slide-Track Latheguard features two (2) 3/16" thick LEXAN windows. Being situated on the top and front inclined panels, these windows provide excellent visibility for the operator. The front panel hinges up to allow access to the controls and settings of the machine - The "Minor" is designed to guard lathes having chucks ranging from 10" diameter up to 24" diameters. The "Major" Slide-Track Latheguard provides maximum operator protection on standard machines or large CNC lathes with chucks ranging up to 48" diameter. These guards incorporate one LEXAN front panel window and do not require a top window. SHIELDS SUPPLIED WITH OSHA ORANGE OR YELLOW BAKED ENAMEL PAINTED FINISH FOR LONG WEAR. Model No. 13084 has a chuck capacity of 48". All hardware is included with easy-to-follow instructions.

SLIDE-TRACK LATHEGUARD
Heavy-Duty 14 Gauge Steel Shields with LEXAN windows mount over headstock and slide over chuck for maximum protection! Allows easy access to the point of operation when power is off.

  • The "Minor" Slide-Track Latheguard features two (2) 3/16" thick LEXAN windows. Being situated on the top and front inclined panels, these windows provide excellent visibility for the operator. The front panel hinges up to allow access to the controls and settings of the machine - The "Minor" is designed to guard lathes having chucks ranging from 10" diameter up to 24" diameters.
  • The "Major" Slide-Track Latheguard provides maximum operator protection on standard machines or large CNC lathes with chucks ranging up to 48" diameter. These guards incorporate one LEXAN front panel window and do not require a top window. SHIELDS SUPPLIED WITH OSHA ORANGE OR YELLOW BAKED ENAMEL PAINTED FINISH FOR LONG WEAR. Model No. 13084 has a chuck capacity of 48". All hardware is included with easy-to-follow instructions.
Supplier's Site

Technical Specifications

  Flexbar Machine Corporation
Product Category Machine Guards
Product Number 13084
Product Name SLIDE-TRACK LATHEGUARD,48" CHUCK CAPACITY
Unlock Full Specs
to access all available technical data

Similar Products