Flexbar Machine Corporation ILLUMINATOR FOR 7X COMPARATOR 12240

Description
DELUXE POCKET OPTICAL COMPARATORS 7X and 10X Series The scales are Photo etched into a glass reticle which is placed in actual contact with the measured object, thus obtaining simultaneous enlarged images of the scale and measured object. Highly accurate measurements are thus obtained. Can be used also as a high grade magnifier. These are interchangeable in the screw-in mount on the bottom unit. With them, measurements of diameter, radius, angle, and thickness can be made. FEATURES (7X Series): 7 Power. Three Elements. Coated Lenses. Focusing Ring. For inspection use. Sharp undistorted images. Interchangeable Glass Reticles. Model No. 12240, Illuminator for 7X Pocket Comparator. Battery is not included.
Description
DELUXE POCKET OPTICAL COMPARATORS 7X and 10X Series The scales are Photo etched into a glass reticle which is placed in actual contact with the measured object, thus obtaining simultaneous enlarged images of the scale and measured object. Highly accurate measurements are thus obtained. Can be used also as a high grade magnifier. These are interchangeable in the screw-in mount on the bottom unit. With them, measurements of diameter, radius, angle, and thickness can be made. FEATURES (7X Series): 7 Power. Three Elements. Coated Lenses. Focusing Ring. For inspection use. Sharp undistorted images. Interchangeable Glass Reticles. Model No. 12240, Illuminator for 7X Pocket Comparator. Battery is not included.

Suppliers

Company
Product
Description
Supplier Links
ILLUMINATOR FOR 7X COMPARATOR - 12240 - Flexbar Machine Corporation
Islandia, NY, USA
ILLUMINATOR FOR 7X COMPARATOR
12240
ILLUMINATOR FOR 7X COMPARATOR 12240
DELUXE POCKET OPTICAL COMPARATORS 7X and 10X Series The scales are Photo etched into a glass reticle which is placed in actual contact with the measured object, thus obtaining simultaneous enlarged images of the scale and measured object. Highly accurate measurements are thus obtained. Can be used also as a high grade magnifier. These are interchangeable in the screw-in mount on the bottom unit. With them, measurements of diameter, radius, angle, and thickness can be made. FEATURES (7X Series): 7 Power. Three Elements. Coated Lenses. Focusing Ring. For inspection use. Sharp undistorted images. Interchangeable Glass Reticles. Model No. 12240, Illuminator for 7X Pocket Comparator. Battery is not included.

DELUXE POCKET OPTICAL COMPARATORS

7X and 10X Series

The scales are Photo etched into a glass reticle which is placed in actual contact with the measured object, thus obtaining simultaneous enlarged images of the scale and measured object. Highly accurate measurements are thus obtained. Can be used also as a high grade magnifier. These are interchangeable in the screw-in mount on the bottom unit. With them, measurements of diameter, radius, angle, and thickness can be made.

FEATURES (7X Series):

  • 7 Power.
  • Three Elements.
  • Coated Lenses.
  • Focusing Ring.
  • For inspection use.
  • Sharp undistorted images.
  • Interchangeable Glass Reticles. Model No. 12240, Illuminator for 7X Pocket Comparator. Battery is not included.
Supplier's Site

Technical Specifications

  Flexbar Machine Corporation
Product Category Optical Comparators
Product Number 12240
Product Name ILLUMINATOR FOR 7X COMPARATOR
Unlock Full Specs
to access all available technical data

Similar Products

Optical Comparator - CC-30 - Certified Comparator Products
Certified Comparator Products
Specs
Features Digital Readouts; Electronic Angle Measurement; Automatic Edge Detection (optional feature); Integral Processor; Computer Interface (optional feature)
Mounting Floor Mount
Orientation Horizontal
View Details
Digital Optical Comparators - VisionGauge ®  500 Series - VISIONx Inc.
Specs
Features Computer Interface
Mounting Floor Mount
Orientation Horizontal
View Details
Vertical Optical Comparator - V-20B - Nikon Metrology
Specs
Mounting Floor Mount
Orientation Vertical
Image Inverted
View Details