Flexbar Machine Corporation POCKET COMPARATOR-10X RETICLE#1,5,7,8,12 12223

Description
DELUXE POCKET OPTICAL COMPARATORS 7X and 10X Series The scales are Photo etched into a glass reticle which is placed in actual contact with the measured object, thus obtaining simultaneous enlarged images of the scale and measured object. Highly accurate measurements are thus obtained. Can be used also as a high grade magnifier. These are interchangeable in the screw-in mount on the bottom unit. With them, measurements of diameter, radius, angle, and thickness can be made. FEATURES (10X Series): 10 Power. Four Elements Coated Lenses. Focusing Ring. For inspection use. Sharp undistorted images. Interchangeable Glass Reticles. Model No. 12223, Pocket Comparator with 10X reticle Nos. 1,5,7,8,12
Description
DELUXE POCKET OPTICAL COMPARATORS 7X and 10X Series The scales are Photo etched into a glass reticle which is placed in actual contact with the measured object, thus obtaining simultaneous enlarged images of the scale and measured object. Highly accurate measurements are thus obtained. Can be used also as a high grade magnifier. These are interchangeable in the screw-in mount on the bottom unit. With them, measurements of diameter, radius, angle, and thickness can be made. FEATURES (10X Series): 10 Power. Four Elements Coated Lenses. Focusing Ring. For inspection use. Sharp undistorted images. Interchangeable Glass Reticles. Model No. 12223, Pocket Comparator with 10X reticle Nos. 1,5,7,8,12

Suppliers

Company
Product
Description
Supplier Links
POCKET COMPARATOR-10X RETICLE#1,5,7,8,12 - 12223 - Flexbar Machine Corporation
Islandia, NY, USA
POCKET COMPARATOR-10X RETICLE#1,5,7,8,12
12223
POCKET COMPARATOR-10X RETICLE#1,5,7,8,12 12223
DELUXE POCKET OPTICAL COMPARATORS 7X and 10X Series The scales are Photo etched into a glass reticle which is placed in actual contact with the measured object, thus obtaining simultaneous enlarged images of the scale and measured object. Highly accurate measurements are thus obtained. Can be used also as a high grade magnifier. These are interchangeable in the screw-in mount on the bottom unit. With them, measurements of diameter, radius, angle, and thickness can be made. FEATURES (10X Series): 10 Power. Four Elements Coated Lenses. Focusing Ring. For inspection use. Sharp undistorted images. Interchangeable Glass Reticles. Model No. 12223, Pocket Comparator with 10X reticle Nos. 1,5,7,8,12

DELUXE POCKET OPTICAL COMPARATORS

7X and 10X Series

The scales are Photo etched into a glass reticle which is placed in actual contact with the measured object, thus obtaining simultaneous enlarged images of the scale and measured object. Highly accurate measurements are thus obtained. Can be used also as a high grade magnifier. These are interchangeable in the screw-in mount on the bottom unit. With them, measurements of diameter, radius, angle, and thickness can be made.

FEATURES (10X Series):

  • 10 Power.
  • Four Elements
  • Coated Lenses.
  • Focusing Ring.
  • For inspection use.
  • Sharp undistorted images.
  • Interchangeable Glass Reticles. Model No. 12223, Pocket Comparator with 10X reticle Nos. 1,5,7,8,12
Supplier's Site

Technical Specifications

  Flexbar Machine Corporation
Product Category Optical Comparators
Product Number 12223
Product Name POCKET COMPARATOR-10X RETICLE#1,5,7,8,12
Unlock Full Specs
to access all available technical data

Similar Products

Image Dimension Measuring System, General-purpose Model - IM-6015/602 - KEYENCE
Specs
Features Digital Readouts; Electronic Angle Measurement; Automatic Edge Detection; Integral Processor; Computer Interface
Mounting Benchtop
Orientation Vertical
View Details
Optical Comparator - CC-16 5X - Certified Comparator Products
Certified Comparator Products
Specs
Features Digital Readouts; Electronic Angle Measurement; Automatic Edge Detection (optional feature); Integral Processor; Computer Interface (optional feature)
Mounting Benchtop
Orientation Horizontal
View Details