Flexbar Machine Corporation POCKET COMPARATOR-7X RETICLE #1,5,7,8,12 12221

Description
DELUXE POCKET OPTICAL COMPARATORS 7X and 10X Series The scales are Photo etched into a glass reticle which is placed in actual contact with the measured object, thus obtaining simultaneous enlarged images of the scale and measured object. Highly accurate measurements are thus obtained. Can be used also as a high grade magnifier. These are interchangeable in the screw-in mount on the bottom unit. With them, measurements of diameter, radius, angle, and thickness can be made. FEATURES (7X Series): 7 Power. Three Elements. Coated Lenses. Focusing Ring. For inspection use. Sharp undistorted images. Interchangeable Glass Reticles. Model No. 12221, Pocket Comparator with 7X reticle Nos. 1,5,7,8,12
Description
DELUXE POCKET OPTICAL COMPARATORS 7X and 10X Series The scales are Photo etched into a glass reticle which is placed in actual contact with the measured object, thus obtaining simultaneous enlarged images of the scale and measured object. Highly accurate measurements are thus obtained. Can be used also as a high grade magnifier. These are interchangeable in the screw-in mount on the bottom unit. With them, measurements of diameter, radius, angle, and thickness can be made. FEATURES (7X Series): 7 Power. Three Elements. Coated Lenses. Focusing Ring. For inspection use. Sharp undistorted images. Interchangeable Glass Reticles. Model No. 12221, Pocket Comparator with 7X reticle Nos. 1,5,7,8,12

Suppliers

Company
Product
Description
Supplier Links
POCKET COMPARATOR-7X RETICLE #1,5,7,8,12 - 12221 - Flexbar Machine Corporation
Islandia, NY, USA
POCKET COMPARATOR-7X RETICLE #1,5,7,8,12
12221
POCKET COMPARATOR-7X RETICLE #1,5,7,8,12 12221
DELUXE POCKET OPTICAL COMPARATORS 7X and 10X Series The scales are Photo etched into a glass reticle which is placed in actual contact with the measured object, thus obtaining simultaneous enlarged images of the scale and measured object. Highly accurate measurements are thus obtained. Can be used also as a high grade magnifier. These are interchangeable in the screw-in mount on the bottom unit. With them, measurements of diameter, radius, angle, and thickness can be made. FEATURES (7X Series): 7 Power. Three Elements. Coated Lenses. Focusing Ring. For inspection use. Sharp undistorted images. Interchangeable Glass Reticles. Model No. 12221, Pocket Comparator with 7X reticle Nos. 1,5,7,8,12

DELUXE POCKET OPTICAL COMPARATORS

7X and 10X Series

The scales are Photo etched into a glass reticle which is placed in actual contact with the measured object, thus obtaining simultaneous enlarged images of the scale and measured object. Highly accurate measurements are thus obtained. Can be used also as a high grade magnifier. These are interchangeable in the screw-in mount on the bottom unit. With them, measurements of diameter, radius, angle, and thickness can be made.

FEATURES (7X Series):

  • 7 Power.
  • Three Elements.
  • Coated Lenses.
  • Focusing Ring.
  • For inspection use.
  • Sharp undistorted images.
  • Interchangeable Glass Reticles. Model No. 12221, Pocket Comparator with 7X reticle Nos. 1,5,7,8,12
Supplier's Site

Technical Specifications

  Flexbar Machine Corporation
Product Category Optical Comparators
Product Number 12221
Product Name POCKET COMPARATOR-7X RETICLE #1,5,7,8,12
Unlock Full Specs
to access all available technical data

Similar Products

Image Dimension Measuring System, Wide-field Model - IM-6125 - KEYENCE
Specs
Features Digital Readouts; Electronic Angle Measurement; Automatic Edge Detection; Integral Processor; Computer Interface
Mounting Benchtop
Orientation Vertical
View Details
Field-of-View Digital Optical Comparator - VisionGauge ® 300 Series - VISIONx Inc.
Specs
Features Computer Interface
Mounting Benchtop
Orientation Vertical
View Details
Profile Projector -  - Gagemaker L.P.
Gagemaker L.P.
Specs
Features Digital Readouts; Computer Interface
Mounting Benchtop; Floor Mount (optional feature)
Orientation Horizontal
View Details