Flex-A-Seal, Inc. Superior Performance Welded Bellows Style 61

Description
Style 40/42/45 Low Temperature Welded Metal Bellows (Below 400F) Superior Performance – The welded metal bellows static shaft O-ring eliminates the traditional problems of seal hang up and shaft fretting common to pusher seal, dynamic elastomer. Hydraulically balanced seal. Allows seal to handle more pressure without heat buildup. Self cleaning. Centrifugal force throws solids away from seal. Fits narrow cross section stuffing boxes. Available in metric and DIN sizes. Even face loading - bellow allows for full 360 degrees closing force. Varied choice of face, elastomer to meet required applications. Bellow Material AM350, Hast C276 standard with other weldable material options available. Simple one piece construction, no lose parts. Cartridge seal design available. Double Ply available for higher pressure.
Description
Style 40/42/45 Low Temperature Welded Metal Bellows (Below 400F) Superior Performance – The welded metal bellows static shaft O-ring eliminates the traditional problems of seal hang up and shaft fretting common to pusher seal, dynamic elastomer. Hydraulically balanced seal. Allows seal to handle more pressure without heat buildup. Self cleaning. Centrifugal force throws solids away from seal. Fits narrow cross section stuffing boxes. Available in metric and DIN sizes. Even face loading - bellow allows for full 360 degrees closing force. Varied choice of face, elastomer to meet required applications. Bellow Material AM350, Hast C276 standard with other weldable material options available. Simple one piece construction, no lose parts. Cartridge seal design available. Double Ply available for higher pressure.

Suppliers

Company
Product
Description
Supplier Links
Superior Performance Welded Bellows - Style 61 - Flex-A-Seal, Inc.
Essex Junction, VT, USA
Superior Performance Welded Bellows
Style 61
Superior Performance Welded Bellows Style 61
Style 40/42/45 Low Temperature Welded Metal Bellows (Below 400F) Superior Performance – The welded metal bellows static shaft O-ring eliminates the traditional problems of seal hang up and shaft fretting common to pusher seal, dynamic elastomer. Hydraulically balanced seal. Allows seal to handle more pressure without heat buildup. Self cleaning. Centrifugal force throws solids away from seal. Fits narrow cross section stuffing boxes. Available in metric and DIN sizes. Even face loading - bellow allows for full 360 degrees closing force. Varied choice of face, elastomer to meet required applications. Bellow Material AM350, Hast C276 standard with other weldable material options available. Simple one piece construction, no lose parts. Cartridge seal design available. Double Ply available for higher pressure.

Style 40/42/45

Low Temperature Welded Metal Bellows (Below 400F)

  • Superior Performance – The welded metal bellows static shaft O-ring eliminates the traditional problems of seal hang up and shaft fretting common to pusher seal, dynamic elastomer.
  • Hydraulically balanced seal. Allows seal to handle more pressure without heat buildup.
  • Self cleaning. Centrifugal force throws solids away from seal.
  • Fits narrow cross section stuffing boxes.
  • Available in metric and DIN sizes.
  • Even face loading - bellow allows for full 360 degrees closing force.
  • Varied choice of face, elastomer to meet required applications.
  • Bellow Material AM350, Hast C276 standard with other weldable material options available.
  • Simple one piece construction, no lose parts.
  • Cartridge seal design available.
  • Double Ply available for higher pressure.
Supplier's Site

Technical Specifications

  Flex-A-Seal, Inc.
Product Category Metal Bellows
Product Number Style 61
Product Name Superior Performance Welded Bellows
Working Pressure 300 psi (211 m H2O)
Operating Temperature ? to 800 F (? to 427 C)
Materials Hastelloy (optional feature); Stainless St. (optional feature)
Bellows Construction Welded
Unlock Full Specs
to access all available technical data

Similar Products

Metal Bellows - QUALISEAL - Technetics Group
Specs
Working Pressure 100 psi (70.38 m H2O)
Operating Temperature -65 to 1000 F (-53.89 to 538 C)
Other High-Temperature Fuel, Oils And Gases; Low Temperatures Such As Liquid Oxygen Refrigeration Systems
View Details
BELLOWS COUPLINGS - CO5H-12C - W.M. Berg
Specs
Inside Diameter 0.5000 inch (12.7 mm)
Outside Diameter 1.34 inch (34.04 mm)
Free Length 2.24 inch (56.9 mm)
View Details
Nickel-Plated Bellows -  - MS Bellows
Specs
Inside Diameter 0.0390 to 0.3800 inch (0.9906 to 9.65 mm)
Outside Diameter 0.0630 to 0.5000 inch (1.6 to 12.7 mm)
Spring Rate 40 to 450 lbs/in (70.05 to 788 N/cm)
View Details
Superior Performance Welded Bellows - Style 62 - Flex-A-Seal, Inc.
Specs
Inside Diameter 1 to 4 inch (25.4 to 102 mm)
Outside Diameter 1.46 to 5.12 inch (37.01 to 130 mm)
Free Length 1.62 to 2 inch (41.27 to 50.8 mm)
View Details