Fläkt Woods Group SA PWAA FLOOR DIFFUSER

Description
Floor-mounted air terminal PWAA is suitable for types of premises such as telecommunications rooms, computer centres and similar - where the floor zone must have good ventilation. The terminals have good ability to supply air to the installation, with the result that the air flow quickly reaches a stable temperature. PWAA is suitable for the cooling and ventilation of electronic equipment and other devices standing on the floor. PWAA is suitable for installations where the upper floor is constructed from sheets of standard size which are manufactured from mechanically and thermally resistant materials. Terminals installed in floor tiles are provided with air directly from the space between the floors, with the help of flexible ducts directly from the ventilation system or via connection boxes. Diffusers are made from mechanically durable plastic, which means that the whole floor area can be used without any weak points. The material is not combustible and conforms to fire safety requirements. Terminals are normally supplied in a grey (RAL 7040) or black (RAL 7021) colour, but can be supplied in another colour on request.
Description
Floor-mounted air terminal PWAA is suitable for types of premises such as telecommunications rooms, computer centres and similar - where the floor zone must have good ventilation. The terminals have good ability to supply air to the installation, with the result that the air flow quickly reaches a stable temperature. PWAA is suitable for the cooling and ventilation of electronic equipment and other devices standing on the floor. PWAA is suitable for installations where the upper floor is constructed from sheets of standard size which are manufactured from mechanically and thermally resistant materials. Terminals installed in floor tiles are provided with air directly from the space between the floors, with the help of flexible ducts directly from the ventilation system or via connection boxes. Diffusers are made from mechanically durable plastic, which means that the whole floor area can be used without any weak points. The material is not combustible and conforms to fire safety requirements. Terminals are normally supplied in a grey (RAL 7040) or black (RAL 7021) colour, but can be supplied in another colour on request.

Suppliers

Company
Product
Description
Supplier Links
PWAA FLOOR DIFFUSER -  - Fläkt Woods Group SA
Geneva, Switzerland
PWAA FLOOR DIFFUSER
PWAA FLOOR DIFFUSER
Floor-mounted air terminal PWAA is suitable for types of premises such as telecommunications rooms, computer centres and similar - where the floor zone must have good ventilation. The terminals have good ability to supply air to the installation, with the result that the air flow quickly reaches a stable temperature. PWAA is suitable for the cooling and ventilation of electronic equipment and other devices standing on the floor. PWAA is suitable for installations where the upper floor is constructed from sheets of standard size which are manufactured from mechanically and thermally resistant materials. Terminals installed in floor tiles are provided with air directly from the space between the floors, with the help of flexible ducts directly from the ventilation system or via connection boxes. Diffusers are made from mechanically durable plastic, which means that the whole floor area can be used without any weak points. The material is not combustible and conforms to fire safety requirements. Terminals are normally supplied in a grey (RAL 7040) or black (RAL 7021) colour, but can be supplied in another colour on request.

Floor-mounted air terminal PWAA is suitable for types of premises such as telecommunications rooms, computer centres and similar - where the floor zone must have good ventilation. The terminals have good ability to supply air to the installation, with the result that the air flow quickly reaches a stable temperature. PWAA is suitable for the cooling and ventilation of electronic equipment and other devices standing on the floor. PWAA is suitable for installations where the upper floor is constructed from sheets of standard size which are manufactured from mechanically and thermally resistant materials. Terminals installed in floor tiles are provided with air directly from the space between the floors, with the help of flexible ducts directly from the ventilation system or via connection boxes. Diffusers are made from mechanically durable plastic, which means that the whole floor area can be used without any weak points. The material is not combustible and conforms to fire safety requirements. Terminals are normally supplied in a grey (RAL 7040) or black (RAL 7021) colour, but can be supplied in another colour on request.

Supplier's Site

Technical Specifications

  Fläkt Woods Group SA
Product Category Air Diffusers and Grilles
Product Name PWAA FLOOR DIFFUSER
Throw Pattern 360 Degree
Unlock Full Specs
to access all available technical data

Similar Products

1/2
Specs
Material Stainless Steel
Grille Diameter / Width 0.5000 inch (12.7 mm)
View Details
 - 1854684 - RS Components, Ltd.
RS Components, Ltd.
Specs
Throw Pattern 360 Degree
View Details
Induction Diffusers (4-way discharge) - IDS - Dadanco
Specs
Throw Pattern Four Way
Material Steel
View Details