Fishbowl Barcode Printer LP 2844

Description
The direct thermal LP 2844 bar code label printer is ideal for applications requiring a space-saving, desktop-size, 4.09" (104 mm) printer. This user-friendly printer delivers optimal performance in today's on-demand desktop labeling applications. The LP 2844 has a sturdy construction with a double-walled ABS casing. The LP 2844 integrates easily into a variety of printing applications, including shipping and receiving, inventory control, healthcare, and medical laboratories, transportation and logistics, and e-commerce postage. Serial, parallel, and USB interfaces, and an optional internal Ethernet (ZebraNet PrintServer II), make this flexible, reliable, and affordable printer a smart investment. Comes with 30 day DOA policy, 1 year depot warranty with Zebra. Quick Specs Resolution: 203 dpi (8 dots/mm) Width:4.09" (104 mm) maximum Speed:4" (102 mm)/sec
Description
The direct thermal LP 2844 bar code label printer is ideal for applications requiring a space-saving, desktop-size, 4.09" (104 mm) printer. This user-friendly printer delivers optimal performance in today's on-demand desktop labeling applications. The LP 2844 has a sturdy construction with a double-walled ABS casing. The LP 2844 integrates easily into a variety of printing applications, including shipping and receiving, inventory control, healthcare, and medical laboratories, transportation and logistics, and e-commerce postage. Serial, parallel, and USB interfaces, and an optional internal Ethernet (ZebraNet PrintServer II), make this flexible, reliable, and affordable printer a smart investment. Comes with 30 day DOA policy, 1 year depot warranty with Zebra. Quick Specs Resolution: 203 dpi (8 dots/mm) Width:4.09" (104 mm) maximum Speed:4" (102 mm)/sec

Suppliers

Company
Product
Description
Supplier Links
Barcode Printer - LP 2844 - Fishbowl
Orem, UT, USA
Barcode Printer
LP 2844
Barcode Printer LP 2844
The direct thermal LP 2844 bar code label printer is ideal for applications requiring a space-saving, desktop-size, 4.09" (104 mm) printer. This user-friendly printer delivers optimal performance in today's on-demand desktop labeling applications. The LP 2844 has a sturdy construction with a double-walled ABS casing. The LP 2844 integrates easily into a variety of printing applications, including shipping and receiving, inventory control, healthcare, and medical laboratories, transportation and logistics, and e-commerce postage. Serial, parallel, and USB interfaces, and an optional internal Ethernet (ZebraNet PrintServer II), make this flexible, reliable, and affordable printer a smart investment. Comes with 30 day DOA policy, 1 year depot warranty with Zebra. Quick Specs Resolution: 203 dpi (8 dots/mm) Width:4.09" (104 mm) maximum Speed:4" (102 mm)/sec

The direct thermal LP 2844 bar code label printer is ideal for applications requiring a space-saving, desktop-size, 4.09" (104 mm) printer. This user-friendly printer delivers optimal performance in today's on-demand desktop labeling applications. The LP 2844 has a sturdy construction with a double-walled ABS casing.

The LP 2844 integrates easily into a variety of printing applications, including shipping and receiving, inventory control, healthcare, and medical laboratories, transportation and logistics, and e-commerce postage. Serial, parallel, and USB interfaces, and an optional internal Ethernet (ZebraNet PrintServer II), make this flexible, reliable, and affordable printer a smart investment. Comes with 30 day DOA policy, 1 year depot warranty with Zebra.

Quick Specs

Resolution: 203 dpi (8 dots/mm)
Width:4.09" (104 mm) maximum
Speed:4" (102 mm)/sec

Technical Specifications

  Fishbowl
Product Category Barcode Printers
Product Number LP 2844
Product Name Barcode Printer
Unlock Full Specs
to access all available technical data

Similar Products

Laser Marking Systems -  - Isotech, Inc.
Specs
Mounting Options Panel Mount; Rack Mount; Stand-alone
Features Application Software Included
Media Handling Metals; Plastics; Electronics / Wafers; Wood / Corrugated Paper; Soft or Fibrous Materials (Textiles, Foams, Paper); Glasses / Ceramics; Irregular / Rounded Surfaces
View Details
Intermittent Online Thermal Printer - 53L - Open Date Systems, Inc.
Specs
Mounting Options Stand-alone
Features Memory / Storage
Technology Thermal Transfer
View Details