Fischer Technology, Inc. Surface Profile Probe FPR1

Description
To ensure that protective layers adhere permanently, the surface roughness of the base material must comply with strict recommended standards. The FPR1 profile probe is the ideal solution in this case: When combined with the FMP10/40 series, the FPR1 profile probe is the ideal solution for testing polished or blasted surfaces before painting. For example, in ship construction, offshore structures or wind turbine production. Features: Durable and wear-resistant probe tip made of hard metal for extended usage times Compact; easily accesses hard-to-reach measurement points No supplementary costs for consumables Measurement performed with the proven FMP handheld devices from Fischer: both coating thickness and profile measurements carried out with the same instrument FMP's comprehensive set of functions available: automatic test reports, statistical evaluations and the storage of measurement values Measurement according ASTM D4417, Method B, SSPC PA17, AS 3894.5-C, U.S. NAVY NSI 009-32, SANS 5772 and other standards Applications: Measurement of the surface profile of sand-blasted parts Onshore and offshore steel structures, infrastructure, ship construction, wind turbines A vast range of metal components that need corrosion protection
Datasheet
Description
To ensure that protective layers adhere permanently, the surface roughness of the base material must comply with strict recommended standards. The FPR1 profile probe is the ideal solution in this case: When combined with the FMP10/40 series, the FPR1 profile probe is the ideal solution for testing polished or blasted surfaces before painting. For example, in ship construction, offshore structures or wind turbine production. Features: Durable and wear-resistant probe tip made of hard metal for extended usage times Compact; easily accesses hard-to-reach measurement points No supplementary costs for consumables Measurement performed with the proven FMP handheld devices from Fischer: both coating thickness and profile measurements carried out with the same instrument FMP's comprehensive set of functions available: automatic test reports, statistical evaluations and the storage of measurement values Measurement according ASTM D4417, Method B, SSPC PA17, AS 3894.5-C, U.S. NAVY NSI 009-32, SANS 5772 and other standards Applications: Measurement of the surface profile of sand-blasted parts Onshore and offshore steel structures, infrastructure, ship construction, wind turbines A vast range of metal components that need corrosion protection
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Profile Probe - FPR1 - Fischer Technology, Inc.
Windsor, CT, USA
Surface Profile Probe
FPR1
Surface Profile Probe FPR1
To ensure that protective layers adhere permanently, the surface roughness of the base material must comply with strict recommended standards. The FPR1 profile probe is the ideal solution in this case: When combined with the FMP10/40 series, the FPR1 profile probe is the ideal solution for testing polished or blasted surfaces before painting. For example, in ship construction, offshore structures or wind turbine production. Features: Durable and wear-resistant probe tip made of hard metal for extended usage times Compact; easily accesses hard-to-reach measurement points No supplementary costs for consumables Measurement performed with the proven FMP handheld devices from Fischer: both coating thickness and profile measurements carried out with the same instrument FMP's comprehensive set of functions available: automatic test reports, statistical evaluations and the storage of measurement values Measurement according ASTM D4417, Method B, SSPC PA17, AS 3894.5-C, U.S. NAVY NSI 009-32, SANS 5772 and other standards Applications: Measurement of the surface profile of sand-blasted parts Onshore and offshore steel structures, infrastructure, ship construction, wind turbines A vast range of metal components that need corrosion protection

To ensure that protective layers adhere permanently, the surface roughness of the base material must comply with strict recommended standards. The FPR1 profile probe is the ideal solution in this case: When combined with the FMP10/40 series, the FPR1 profile probe is the ideal solution for testing polished or blasted surfaces before painting. For example, in ship construction, offshore structures or wind turbine production.

Features:

  • Durable and wear-resistant probe tip made of hard metal for extended usage times
  • Compact; easily accesses hard-to-reach measurement points
  • No supplementary costs for consumables
  • Measurement performed with the proven FMP handheld devices from Fischer: both coating thickness and profile measurements carried out with the same instrument
  • FMP's comprehensive set of functions available: automatic test reports, statistical evaluations and the storage of measurement values
  • Measurement according ASTM D4417, Method B, SSPC PA17, AS 3894.5-C, U.S. NAVY NSI 009-32, SANS 5772 and other standards

Applications:

  • Measurement of the surface profile of sand-blasted parts
  • Onshore and offshore steel structures, infrastructure, ship construction, wind turbines
  • A vast range of metal components that need corrosion protection
Supplier's Site Datasheet

Technical Specifications

  Fischer Technology, Inc.
Product Category Surface Profilometers
Product Number FPR1
Product Name Surface Profile Probe
Technology Contact / Stylus
Unlock Full Specs
to access all available technical data

Similar Products

5-axis Measurement System - REVO - Renishaw
Specs
Technology Optical / Laser
Applications Precision Machining / Grinding
View Details
Compact blue laser scanner with high precision - scanCONTROL LLT2910-25/BL - Micro-Epsilon Group
Specs
Technology Optical / Laser
Measurement Capability 2D / Line Profile; Area or three dimensional profile; Defects, dimples or film residues; Flatness; Step Height; Thickness; Warp / Bow
Applications Aerospace / Defense; Automotive; Coatings / Films; Flat Panel Display; Electronics; Bearings, Gears, Shafting, Seals, etc.; Medical; MEMS; Precision Machining / Grinding; Semiconductors; Production or Factory Use
View Details
Roughness Tester - PCE-RT 1200 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Technology Contact / Stylus
Measurement Capability Roughness
Specific Parameters / Measurements Roughness Average; RMS Roughness ; Mean Peak to Valley Height or roughness depth; Total Roughness Height
View Details
Multi-sensory Measurement Instrument - MMS® MMS SPG - Fischer Technology, Inc.
Specs
Technology Contact / Stylus
View Details