Fischer Technology, Inc. High-Precision Probe for Coating Thickness Measurement ESD20TSA

Description
Ensuring the long-term protection of parts exposed to the extremely harsh conditions found in offshore environments requires specialized anti-corrosion coatings. For example, thermally sprayed aluminum (TSA) – used to protect stainless steel against corrosion even at high temperatures – can withstand marine influences for decades. However, to achieve such longevity, the TSA must have a certain coating thickness, making quality inspections mandatory. FISCHER’s handheld PHASCOPE® PMP10 instrument, together with the probe ESD20Zn, is used for measuring TSA coatings in situ. Calibrating the probe is easily done, as the user is guided step-by-step through the instrument’s software: first measurements are taken in air and of the base material (e.g. stainless steel), then of the saturation-thick TSA coating (material depending, but ˃1 mm, on the same steel base); and finally, measurements are taken on real samples at the higher and lower ends of the expected range. Determine thickness of TSA coatings for: Offshore steel structures Pipelines High pressure valves Gas turbines
Datasheet
Description
Ensuring the long-term protection of parts exposed to the extremely harsh conditions found in offshore environments requires specialized anti-corrosion coatings. For example, thermally sprayed aluminum (TSA) – used to protect stainless steel against corrosion even at high temperatures – can withstand marine influences for decades. However, to achieve such longevity, the TSA must have a certain coating thickness, making quality inspections mandatory. FISCHER’s handheld PHASCOPE® PMP10 instrument, together with the probe ESD20Zn, is used for measuring TSA coatings in situ. Calibrating the probe is easily done, as the user is guided step-by-step through the instrument’s software: first measurements are taken in air and of the base material (e.g. stainless steel), then of the saturation-thick TSA coating (material depending, but ˃1 mm, on the same steel base); and finally, measurements are taken on real samples at the higher and lower ends of the expected range. Determine thickness of TSA coatings for: Offshore steel structures Pipelines High pressure valves Gas turbines
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-Precision Probe for Coating Thickness Measurement - ESD20TSA - Fischer Technology, Inc.
Windsor, CT, USA
High-Precision Probe for Coating Thickness Measurement
ESD20TSA
High-Precision Probe for Coating Thickness Measurement ESD20TSA
Ensuring the long-term protection of parts exposed to the extremely harsh conditions found in offshore environments requires specialized anti-corrosion coatings. For example, thermally sprayed aluminum (TSA) – used to protect stainless steel against corrosion even at high temperatures – can withstand marine influences for decades. However, to achieve such longevity, the TSA must have a certain coating thickness, making quality inspections mandatory. FISCHER’s handheld PHASCOPE® PMP10 instrument, together with the probe ESD20Zn, is used for measuring TSA coatings in situ. Calibrating the probe is easily done, as the user is guided step-by-step through the instrument’s software: first measurements are taken in air and of the base material (e.g. stainless steel), then of the saturation-thick TSA coating (material depending, but ˃1 mm, on the same steel base); and finally, measurements are taken on real samples at the higher and lower ends of the expected range. Determine thickness of TSA coatings for: Offshore steel structures Pipelines High pressure valves Gas turbines

Ensuring the long-term protection of parts exposed to the extremely harsh conditions found in offshore environments requires specialized anti-corrosion coatings. For example, thermally sprayed aluminum (TSA) – used to protect stainless steel against corrosion even at high temperatures – can withstand marine influences for decades. However, to achieve such longevity, the TSA must have a certain coating thickness, making quality inspections mandatory.

FISCHER’s handheld PHASCOPE® PMP10 instrument, together with the probe ESD20Zn, is used for measuring TSA coatings in situ. Calibrating the probe is easily done, as the user is guided step-by-step through the instrument’s software: first measurements are taken in air and of the base material (e.g. stainless steel), then of the saturation-thick TSA coating (material depending, but ˃1 mm, on the same steel base); and finally, measurements are taken on real samples at the higher and lower ends of the expected range.

Determine thickness of TSA coatings for:

  • Offshore steel structures
  • Pipelines
  • High pressure valves
  • Gas turbines
Supplier's Site Datasheet

Technical Specifications

  Fischer Technology, Inc.
Product Category Nondestructive Testing (NDT) Probes
Product Number ESD20TSA
Product Name High-Precision Probe for Coating Thickness Measurement
NDT Probe Technology Inductive
Unlock Full Specs
to access all available technical data

Similar Products

Standard Angle Beam Transducer - A333S-SU - Evident Scientific
Specs
NDT Probe Technology Ultrasonic
Application Flaw, Crack, Void and Inclusion Detectors
Probe Style Immersible
View Details
Cryogenic Probe Station - Model EMPX-H2 - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
NDT Probe Technology Magnetic / Hall Effect
Features & Format Array Type Probe
View Details
Push Pull Probe - ASP-125MR-ILA/PP - MTI Instruments Inc.
Specs
Application Flaw, Crack, Void and Inclusion Detectors; Material, Section or Wall Thickness
Probe Style Surface Probe
Features & Format Non-contact
View Details