Advantech KIOXIA SSSTC NAS SSD 240GB 2.5" SATA3 TLC Bics5 96FD25-S1.9T-TS

Description
KIOXIA SSSTC NAS SSD 240GB 2.5" SATA3 TLC Bics5 High I/O and throughput performance High reliability Enhanced power-loss data protection End to end Data Path Protection DDR3 DRAM Cache embedded
Request a Quote Datasheet
Description
KIOXIA SSSTC NAS SSD 240GB 2.5" SATA3 TLC Bics5 High I/O and throughput performance High reliability Enhanced power-loss data protection End to end Data Path Protection DDR3 DRAM Cache embedded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
KIOXIA SSSTC NAS SSD 240GB 2.5
Cincinnati, OH, United States
KIOXIA SSSTC NAS SSD 240GB 2.5" SATA3 TLC Bics5
96FD25-S1.9T-TS
KIOXIA SSSTC NAS SSD 240GB 2.5" SATA3 TLC Bics5 96FD25-S1.9T-TS
KIOXIA SSSTC NAS SSD 240GB 2.5" SATA3 TLC Bics5 High I/O and throughput performance High reliability Enhanced power-loss data protection End to end Data Path Protection DDR3 DRAM Cache embedded

KIOXIA SSSTC NAS SSD 240GB 2.5" SATA3 TLC Bics5

  • High I/O and throughput performance
  • High reliability
  • Enhanced power-loss data protection
  • End to end Data Path Protection
  • DDR3 DRAM Cache embedded
Buy Now Datasheet
Solid State Drives (SSDs), Hard Disk Drives (HDDs) - 2084-96FD25-S1.9T-TS-ND - DigiKey
Thief River Falls, MN, United States
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
2084-96FD25-S1.9T-TS-ND
Solid State Drives (SSDs), Hard Disk Drives (HDDs) 2084-96FD25-S1.9T-TS-ND
IC

IC

Buy Now Datasheet

Technical Specifications

  Advantech DigiKey
Product Category Data Storage Systems Data Storage Systems
Product Number 96FD25-S1.9T-TS 2084-96FD25-S1.9T-TS-ND
Product Name KIOXIA SSSTC NAS SSD 240GB 2.5" SATA3 TLC Bics5 Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Device Type Solid State Drive
Interface SATA 6Gb/s SATA III
Operating Temperature 32 to 158 F (0 to 70 C) 32 to 158 F (0 to 70 C)
Capacity 1920 GB 1920 GB
Transfer Rate 0.5200 GB/sec 0.5200 GB/sec
Unlock Full Specs
to access all available technical data

Similar Products

APACER mSATA 2TB SATA3 TLC -25°C ~ +85 °C - 96FD-M2TB-AH - Advantech
Specs
Device Type Solid State Drive
Interface SATA III
Operating Temperature -13 to 185 F (-25 to 85 C)
View Details
2 suppliers
Seagate 2.5
Specs
Device Type Hard Drive
Interface SATA III
Operating Temperature 32 to 140 F (0 to 60 C)
View Details
Solid State Drives (SSDs), Hard Disk Drives (HDDs) - 2084-SQF-C8BV4-2TDEDE-ND - DigiKey
Specs
Interface NVMe
Mounting Options M.2 Module
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Solid State Drives (SSDs), Hard Disk Drives (HDDs) - 2084-SQF-S25V1-256GDSDE-ND - DigiKey
Specs
Interface SATA III
Mounting Options "2.5"""
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details