First Sensor AG Photodiodes PC1-6-TO52-S1

Description
Photodiodes Low Dark Current 1.13mm Dia Area
Datasheet
Description
Photodiodes Low Dark Current 1.13mm Dia Area
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Photodiodes
PC1-6-TO52-S1
Photodiodes PC1-6-TO52-S1
Photodiodes Low Dark Current 1.13mm Dia Area

Photodiodes Low Dark Current 1.13mm Dia Area

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Photodiodes
Product Number PC1-6-TO52-S1
Product Name Photodiodes
Unlock Full Specs
to access all available technical data

Similar Products

Integrating Sphere Detector, Diverging Beam, 5.3 in., 400-1100 nm - 819D-SL-5.3-CAL2 - Newport MKS
Specs
Spectral Response Range 400 to 1100 nm (4000 to 11000 Å)
View Details
Si photodiodes - S1227-66BQ - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Spectral Response UV; Visible
Spectral Response Range 190 to 1000 nm (1900 to 10000 Å)
Peak Sensitivity Wavelength 720 nm (7200 Å)
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Micropac Industries, Inc.
Specs
Photodiode Type PN Photodiode; PIN Photodiode (optional feature)
Photodiode Spectral Response UV; Visible; IR
Spectral Response Range 290 to 1200 nm (2900 to 12000 Å)
View Details