First Sensor AG Photodiodes AD230-12-TO52S1.1

Description
Photodiodes APD with 0.04mm squared active area
Datasheet
Description
Photodiodes APD with 0.04mm squared active area
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Photodiodes APD with 0.04mm squared active area

Photodiodes APD with 0.04mm squared active area

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Photodiodes
Product Number AD230-12-TO52S1.1
Product Name Photodiodes
Unlock Full Specs
to access all available technical data

Similar Products

Si photodiodes - S1336-8BK - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Spectral Response UV
Spectral Response Range 320 to 1100 nm (3200 to 11000 Å)
Peak Sensitivity Wavelength 960 nm (9600 Å)
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Integrating Sphere Detector, Collimated Beam, 3.3 in., 800-1650 nm - 819C-IG-3.3-CAL2 - Newport MKS
Specs
Spectral Response Range 800 to 1650 nm (8000 to 16500 Å)
View Details