First Sensor AG Photodiodes 5000083

Description
Photodiodes SiPM-RGB-4S-SMD
Datasheet
Description
Photodiodes SiPM-RGB-4S-SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Photodiodes
5000083
Photodiodes 5000083
Photodiodes SiPM-RGB-4S-SMD

Photodiodes SiPM-RGB-4S-SMD

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Photodiodes
Product Number 5000083
Product Name Photodiodes
Unlock Full Specs
to access all available technical data

Similar Products

APD modules - C12703 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Type Avalanche Photodiode
Active Area Diameter or Length 1.5 mm (0.0591 inch)
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Integrating Sphere Detector, Collimated Beam, 3.3 in., 800-1650 nm - 819C-IG-3.3-CAL2 - Newport MKS
Specs
Spectral Response Range 800 to 1650 nm (8000 to 16500 Å)
View Details
Avalanche Photodiodes (APD) with Enhanced Red/green Sensitivity, 650 mm, Series 8r - 3001263 - First Sensor AG
Specs
Photodiode Type Avalanche Photodiode
Photodiode Spectral Response Visible
Spectral Response Range 650 nm (6500 Å)
View Details
2 suppliers