PIN photodiodes with enhanced sensitivity in blue and green spectral range.
Features:
Photodiodes 50V, 10mA, 100mm2 Ultra Blue series
| First Sensor AG | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Photodiodes | Photodiodes |
| Product Number | 5000025 | 5000025 |
| Product Name | Blue/green-sensitive Photodiode, Series 6b | Photodiodes |
| Photodiode Type | PIN Photodiode | |
| Photodiode Spectral Response | Visible | |
| Spectral Response Range | 400 to 650 nm (4000 to 6500 Å) | |
| Photodiode Material | Silicon |