First Sensor AG Avalanche Photodiodes (APD) with Enhanced NIR Sensitivity,900 nm, Series 9 Bandpass Filter 3001495

Description
These avalanche photodiodes were developed specifically for the laser radar system LIDAR and laser rangefinders. The series provides fundamental technology for the development of arrays with multiple individual sensors, e.g. 8, 16, 32 pixels. Features: Fast rise time in 900 nm range Low gain slope above bias voltage Potentially low bias operation Low temperature coefficient Active surface diameter of up to 5 mm
Datasheet
Description
These avalanche photodiodes were developed specifically for the laser radar system LIDAR and laser rangefinders. The series provides fundamental technology for the development of arrays with multiple individual sensors, e.g. 8, 16, 32 pixels. Features: Fast rise time in 900 nm range Low gain slope above bias voltage Potentially low bias operation Low temperature coefficient Active surface diameter of up to 5 mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Avalanche Photodiodes (APD) with Enhanced NIR Sensitivity,900 nm, Series 9 Bandpass Filter - 3001495 - First Sensor AG
Berlin, Germany
Avalanche Photodiodes (APD) with Enhanced NIR Sensitivity,900 nm, Series 9 Bandpass Filter
3001495
Avalanche Photodiodes (APD) with Enhanced NIR Sensitivity,900 nm, Series 9 Bandpass Filter 3001495
These avalanche photodiodes were developed specifically for the laser radar system LIDAR and laser rangefinders. The series provides fundamental technology for the development of arrays with multiple individual sensors, e.g. 8, 16, 32 pixels. Features: Fast rise time in 900 nm range Low gain slope above bias voltage Potentially low bias operation Low temperature coefficient Active surface diameter of up to 5 mm

These avalanche photodiodes were developed specifically for the laser radar system LIDAR and laser rangefinders. The series provides fundamental technology for the development of arrays with multiple individual sensors, e.g. 8, 16, 32 pixels.

Features:

  • Fast rise time in 900 nm range
  • Low gain slope above bias voltage
  • Potentially low bias operation
  • Low temperature coefficient
  • Active surface diameter of up to 5 mm
Supplier's Site Datasheet
Sheung Wan, Hong Kong
Photodiodes
3001495
Photodiodes 3001495
Photodiodes AD500-9 SMD (LCC6.1f;BP905;160-2 00V)

Photodiodes AD500-9 SMD (LCC6.1f;BP905;160-200V)

Buy Now Datasheet

Technical Specifications

  First Sensor AG VAST STOCK CO., LIMITED
Product Category Photodiodes Photodiodes
Product Number 3001495 3001495
Product Name Avalanche Photodiodes (APD) with Enhanced NIR Sensitivity,900 nm, Series 9 Bandpass Filter Photodiodes
Photodiode Type Avalanche Photodiode
Photodiode Spectral Response IR
Spectral Response Range 750 to 930 nm (7500 to 9300 Å)
Photodiode Material Silicon
Unlock Full Specs
to access all available technical data

Similar Products

Integrating Sphere Detector, Collimated Beam, 3.3 in., 400-1100 nm - 819C-SL-3.3-CAL2 - Newport MKS
Specs
Spectral Response Range 400 to 1100 nm (4000 to 11000 Å)
View Details
Segmented Si photodiodes - S10359 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Spectral Response Range 193 to 1000 nm (1930 to 10000 Å)
Peak Sensitivity Wavelength 760 nm (7600 Å)
Photodiode Material Silicon
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Position-sensitive Diode (PSD) - 3001034 - First Sensor AG
Specs
Photodiode Type PIN Photodiode
Photodiode Spectral Response IR
Spectral Response Range 700 to 1000 nm (7000 to 10000 Å)
View Details
2 suppliers