First Sensor AG Avalanche Photodiode (APD), Series 8 with Bandpass Filter 3001488

Description
Due to their high gain and speed, these APDs are suitable for many industrial applications such as distance measurement, laser scanning and optical communication. Special features Maximum sensitivity at 800 nm Optimized for high speeds Low temperature coefficient Fast rise time Potentially low bias operation Low capacitance
Datasheet
Description
Due to their high gain and speed, these APDs are suitable for many industrial applications such as distance measurement, laser scanning and optical communication. Special features Maximum sensitivity at 800 nm Optimized for high speeds Low temperature coefficient Fast rise time Potentially low bias operation Low capacitance
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Avalanche Photodiode (APD), Series 8 with Bandpass Filter - 3001488 - First Sensor AG
Berlin, Germany
Avalanche Photodiode (APD), Series 8 with Bandpass Filter
3001488
Avalanche Photodiode (APD), Series 8 with Bandpass Filter 3001488
Due to their high gain and speed, these APDs are suitable for many industrial applications such as distance measurement, laser scanning and optical communication. Special features Maximum sensitivity at 800 nm Optimized for high speeds Low temperature coefficient Fast rise time Potentially low bias operation Low capacitance

Due to their high gain and speed, these APDs are suitable for many industrial applications such as distance measurement, laser scanning and optical communication.

Special features

  • Maximum sensitivity at 800 nm
  • Optimized for high speeds
  • Low temperature coefficient
  • Fast rise time
  • Potentially low bias operation
  • Low capacitance
Supplier's Site Datasheet
Sheung Wan, Hong Kong
Photodiodes
3001488
Photodiodes 3001488
Photodiodes AD100-8 SMD (LCC6.1f; BP635;80-120V)

Photodiodes AD100-8 SMD (LCC6.1f; BP635;80-120V)

Buy Now Datasheet

Technical Specifications

  First Sensor AG VAST STOCK CO., LIMITED
Product Category Photodiodes Photodiodes
Product Number 3001488 3001488
Product Name Avalanche Photodiode (APD), Series 8 with Bandpass Filter Photodiodes
Photodiode Type Avalanche Photodiode
Photodiode Spectral Response Visible
Spectral Response Range 750 to 820 nm (7500 to 8200 Å)
Photodiode Material Silicon
Unlock Full Specs
to access all available technical data

Similar Products

Integrating Sphere Detector, Collimated Beam, 3.3 in., 400-1100 nm - 819C-SL-3.3-CAL2 - Newport MKS
Specs
Spectral Response Range 400 to 1100 nm (4000 to 11000 Å)
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Si photodiode arrays with amplifier - S13886-128 - Hamamatsu Photonics Europe
Specs
Photodiode Spectral Response X-ray
Spectral Response Range 200 to 1000 nm (2000 to 10000 Å)
Peak Sensitivity Wavelength 720 nm (7200 Å)
View Details
Quadrant PIN Photodiodes (QP), Series 6 - 5000029 - First Sensor AG
Specs
Photodiode Type PIN Photodiode
Photodiode Spectral Response IR
Spectral Response Range 1064 nm (10640 Å)
View Details
2 suppliers