First Sensor AG Detector for Ionizing Radiation, Series X 3001447

Description
Alpha, beta, gamma, and X-ray radiation can be detected with silicon PIN photodiodes either directly via the absorption in the crystal lattice or indirectly via the measurement of the luminescence radiation of a scintillation crystal. The Series X from First Sensor features optimized silicon PIN photodiodes, which form wide, fully depleted space-charge regions even at low reverse voltages in order to guarantee the maximum absorption of radiation. For high-energy radiation we offer detectors with a CsI:TI scintillation crystal. Special features Very low dark current signals Very low capacitance levels Minimal series resistance at full depletion
Datasheet
Description
Alpha, beta, gamma, and X-ray radiation can be detected with silicon PIN photodiodes either directly via the absorption in the crystal lattice or indirectly via the measurement of the luminescence radiation of a scintillation crystal. The Series X from First Sensor features optimized silicon PIN photodiodes, which form wide, fully depleted space-charge regions even at low reverse voltages in order to guarantee the maximum absorption of radiation. For high-energy radiation we offer detectors with a CsI:TI scintillation crystal. Special features Very low dark current signals Very low capacitance levels Minimal series resistance at full depletion
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Detector for Ionizing Radiation, Series X - 3001447 - First Sensor AG
Berlin, Germany
Detector for Ionizing Radiation, Series X
3001447
Detector for Ionizing Radiation, Series X 3001447
Alpha, beta, gamma, and X-ray radiation can be detected with silicon PIN photodiodes either directly via the absorption in the crystal lattice or indirectly via the measurement of the luminescence radiation of a scintillation crystal. The Series X from First Sensor features optimized silicon PIN photodiodes, which form wide, fully depleted space-charge regions even at low reverse voltages in order to guarantee the maximum absorption of radiation. For high-energy radiation we offer detectors with a CsI:TI scintillation crystal. Special features Very low dark current signals Very low capacitance levels Minimal series resistance at full depletion

Alpha, beta, gamma, and X-ray radiation can be detected with silicon PIN photodiodes either directly via the absorption in the crystal lattice or indirectly via the measurement of the luminescence radiation of a scintillation crystal. The Series X from First Sensor features optimized silicon PIN photodiodes, which form wide, fully depleted space-charge regions even at low reverse voltages in order to guarantee the maximum absorption of radiation. For high-energy radiation we offer detectors with a CsI:TI scintillation crystal.

Special features

  • Very low dark current signals
  • Very low capacitance levels
  • Minimal series resistance at full depletion
Supplier's Site Datasheet

Technical Specifications

  First Sensor AG
Product Category Photodiodes
Product Number 3001447
Product Name Detector for Ionizing Radiation, Series X
Photodiode Type PIN Photodiode
Photodiode Spectral Response X-ray
Photodiode Package SMT; CerPin
Unlock Full Specs
to access all available technical data

Similar Products

Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Integrating Sphere Detector, Collimated Beam, 2.0 in., 800-1650 nm - 819C-IG-2-CAL2 - Newport MKS
Specs
Spectral Response Range 800 to 1650 nm (8000 to 16500 Å)
View Details
Si APDs - S8890-30 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Type Avalanche Photodiode
Spectral Response Range 400 to 1100 nm (4000 to 11000 Å)
Peak Sensitivity Wavelength 940 nm (9400 Å)
View Details
Universal Semiconductor, Inc.
Specs
Photodiode Spectral Response Visible; IR
Spectral Response Range 400 to 1170 nm (4000 to 11700 Å)
Photodiode Material Silicon
View Details