First Sensor AG Avalanche Photodiodes (APD) with Enhanced NIR Sensitivity,900 nm, Series 9 Bandpass Filter 3001429

Description
These avalanche photodiodes were developed specifically for the laser radar system LIDAR and laser rangefinders. The series provides fundamental technology for the development of arrays with multiple individual sensors, e.g. 8, 16, 32 pixels. Features: Fast rise time in 900 nm range Low gain slope above bias voltage Potentially low bias operation Low temperature coefficient Active surface diameter of up to 5 mm
Datasheet
Description
These avalanche photodiodes were developed specifically for the laser radar system LIDAR and laser rangefinders. The series provides fundamental technology for the development of arrays with multiple individual sensors, e.g. 8, 16, 32 pixels. Features: Fast rise time in 900 nm range Low gain slope above bias voltage Potentially low bias operation Low temperature coefficient Active surface diameter of up to 5 mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Avalanche Photodiodes (APD) with Enhanced NIR Sensitivity,900 nm, Series 9 Bandpass Filter - 3001429 - First Sensor AG
Berlin, Germany
Avalanche Photodiodes (APD) with Enhanced NIR Sensitivity,900 nm, Series 9 Bandpass Filter
3001429
Avalanche Photodiodes (APD) with Enhanced NIR Sensitivity,900 nm, Series 9 Bandpass Filter 3001429
These avalanche photodiodes were developed specifically for the laser radar system LIDAR and laser rangefinders. The series provides fundamental technology for the development of arrays with multiple individual sensors, e.g. 8, 16, 32 pixels. Features: Fast rise time in 900 nm range Low gain slope above bias voltage Potentially low bias operation Low temperature coefficient Active surface diameter of up to 5 mm

These avalanche photodiodes were developed specifically for the laser radar system LIDAR and laser rangefinders. The series provides fundamental technology for the development of arrays with multiple individual sensors, e.g. 8, 16, 32 pixels.

Features:

  • Fast rise time in 900 nm range
  • Low gain slope above bias voltage
  • Potentially low bias operation
  • Low temperature coefficient
  • Active surface diameter of up to 5 mm
Supplier's Site Datasheet
Sheung Wan, Hong Kong
Photodiodes
3001429
Photodiodes 3001429
Photodiodes AD230-9 TO (TO52S1F2;BP905;160- 200V)

Photodiodes AD230-9 TO (TO52S1F2;BP905;160-200V)

Buy Now Datasheet

Technical Specifications

  First Sensor AG VAST STOCK CO., LIMITED
Product Category Photodiodes Photodiodes
Product Number 3001429 3001429
Product Name Avalanche Photodiodes (APD) with Enhanced NIR Sensitivity,900 nm, Series 9 Bandpass Filter Photodiodes
Photodiode Type Avalanche Photodiode
Photodiode Spectral Response IR
Spectral Response Range 750 to 930 nm (7500 to 9300 Å)
Photodiode Material Silicon
Unlock Full Specs
to access all available technical data

Similar Products

Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Si photodiode arrays with amplifier - S11865-256 - Hamamatsu Photonics Europe
Specs
Photodiode Spectral Response X-ray
Spectral Response Range 200 to 1000 nm (2000 to 10000 Å)
Peak Sensitivity Wavelength 720 nm (7200 Å)
View Details
Integrating Sphere Detector, Collimated Beam, 3.3 in., 800-1650 nm - 819C-IG-3.3-CAL2 - Newport MKS
Specs
Spectral Response Range 800 to 1650 nm (8000 to 16500 Å)
View Details
Detector for Ionizing Radiation, Series X - 3001447 - First Sensor AG
Specs
Photodiode Type PIN Photodiode
Photodiode Spectral Response X-ray
Photodiode Package SMT; CerPin
View Details