First Sensor AG Avalanche Photodiodes (APD) with Enhanced NIR Sensitivity,900 nm, Series 9 Multi-Element Array 3001411

Description
These avalanche photodiodes were developed specifically for the laser radar system LIDAR and laser rangefinders. The series provides fundamental technology for the development of arrays with multiple individual sensors, e.g. 8, 16, 32 pixels. Features: Fast rise time in 900 nm range Low gain slope above bias voltage Potentially low bias operation Low temperature coefficient Active surface diameter of up to 5 mm
Datasheet
Description
These avalanche photodiodes were developed specifically for the laser radar system LIDAR and laser rangefinders. The series provides fundamental technology for the development of arrays with multiple individual sensors, e.g. 8, 16, 32 pixels. Features: Fast rise time in 900 nm range Low gain slope above bias voltage Potentially low bias operation Low temperature coefficient Active surface diameter of up to 5 mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Avalanche Photodiodes (APD) with Enhanced NIR Sensitivity,900 nm, Series 9 Multi-Element Array - 3001411 - First Sensor AG
Berlin, Germany
Avalanche Photodiodes (APD) with Enhanced NIR Sensitivity,900 nm, Series 9 Multi-Element Array
3001411
Avalanche Photodiodes (APD) with Enhanced NIR Sensitivity,900 nm, Series 9 Multi-Element Array 3001411
These avalanche photodiodes were developed specifically for the laser radar system LIDAR and laser rangefinders. The series provides fundamental technology for the development of arrays with multiple individual sensors, e.g. 8, 16, 32 pixels. Features: Fast rise time in 900 nm range Low gain slope above bias voltage Potentially low bias operation Low temperature coefficient Active surface diameter of up to 5 mm

These avalanche photodiodes were developed specifically for the laser radar system LIDAR and laser rangefinders. The series provides fundamental technology for the development of arrays with multiple individual sensors, e.g. 8, 16, 32 pixels.

Features:

  • Fast rise time in 900 nm range
  • Low gain slope above bias voltage
  • Potentially low bias operation
  • Low temperature coefficient
  • Active surface diameter of up to 5 mm
Supplier's Site Datasheet
Sheung Wan, Hong Kong
Photodiodes
3001411
Photodiodes 3001411
Photodiodes 16AA0.4-9 SMD (SOJ22GL)

Photodiodes 16AA0.4-9 SMD (SOJ22GL)

Buy Now Datasheet

Technical Specifications

  First Sensor AG VAST STOCK CO., LIMITED
Product Category Photodiodes Photodiodes
Product Number 3001411 3001411
Product Name Avalanche Photodiodes (APD) with Enhanced NIR Sensitivity,900 nm, Series 9 Multi-Element Array Photodiodes
Photodiode Type Avalanche Photodiode
Photodiode Spectral Response IR
Spectral Response Range 750 to 930 nm (7500 to 9300 Å)
Photodiode Material Silicon
Photodiode Package SMT; SOJ22GL
Unlock Full Specs
to access all available technical data

Similar Products

Integrating Sphere Detector, Collimated Beam, 2.0 in., 200-1100 nm - 819C-UV-2-CALV2 - Newport MKS
Specs
Spectral Response Range 200 to 1100 nm (2000 to 11000 Å)
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Si photodiodes - S11141-10 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Material Silicon
Active Area Diameter or Length 10 mm (0.3937 inch)
Active Area Height 10 mm (0.3937 inch)
View Details