These high-speed epitaxial photodiodes are ideal for VIS and NIR applications with low operating voltages.
Features:
Photodiodes PS0.25-5 SMD (LCC6.1G) Tape&Reel
| First Sensor AG | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Photodiodes | Photodiodes |
| Product Number | 3001393 | 3001393 |
| Product Name | High Speed NIR-sensitive Photodiode, Series 5 | Photodiodes |
| Photodiode Type | PIN Photodiode | |
| Photodiode Spectral Response | IR | |
| Spectral Response Range | 400 to 950 nm (4000 to 9500 Å) | |
| Photodiode Material | Silicon |