First Sensor AG Avalanche Photodiodes (APD) with Enhanced Blue Sensitivity, Series 11 3001356

Description
With a quantum yield > 70% at 400 nm and maximum sensitivity at 600 nm, these components are particularly suited to biomedical applications. Special features High quantum yield at short wavelengths High gain Low capacitance Fast rise times
Datasheet
Description
With a quantum yield > 70% at 400 nm and maximum sensitivity at 600 nm, these components are particularly suited to biomedical applications. Special features High quantum yield at short wavelengths High gain Low capacitance Fast rise times
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Avalanche Photodiodes (APD) with Enhanced Blue Sensitivity, Series 11 - 3001356 - First Sensor AG
Berlin, Germany
Avalanche Photodiodes (APD) with Enhanced Blue Sensitivity, Series 11
3001356
Avalanche Photodiodes (APD) with Enhanced Blue Sensitivity, Series 11 3001356
With a quantum yield > 70% at 400 nm and maximum sensitivity at 600 nm, these components are particularly suited to biomedical applications. Special features High quantum yield at short wavelengths High gain Low capacitance Fast rise times

With a quantum yield > 70% at 400 nm and maximum sensitivity at 600 nm, these components are particularly suited to biomedical applications.

Special features

  • High quantum yield at short wavelengths
  • High gain
  • Low capacitance
  • Fast rise times
Supplier's Site Datasheet
Sheung Wan, Hong Kong
Photodiodes
3001356
Photodiodes 3001356
Photodiodes AD800-11 TO (TO52S1; Ubr 160-200V)

Photodiodes AD800-11 TO (TO52S1; Ubr 160-200V)

Buy Now Datasheet

Technical Specifications

  First Sensor AG VAST STOCK CO., LIMITED
Product Category Photodiodes Photodiodes
Product Number 3001356 3001356
Product Name Avalanche Photodiodes (APD) with Enhanced Blue Sensitivity, Series 11 Photodiodes
Photodiode Type Avalanche Photodiode
Photodiode Spectral Response Visible
Spectral Response Range 350 to 750 nm (3500 to 7500 Å)
Photodiode Package THT; TO52
Unlock Full Specs
to access all available technical data

Similar Products

Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Photo IC for optical link - L11354-02 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Type PIN Photodiode
Operating Temperature -40 to 95 C (-40 to 203 F)
View Details
Integrating Sphere Detector, Diverging Beam, 5.3 in., 220-1100 nm - 819D-UV-5.3-CAL - Newport MKS
Specs
Spectral Response Range 200 to 1100 nm (2000 to 11000 Å)
View Details
Universal Semiconductor, Inc.
Specs
Photodiode Spectral Response Visible; IR
Spectral Response Range 400 to 1170 nm (4000 to 11700 Å)
Photodiode Material Silicon
View Details