First Sensor AG Avalanche Photodiode (APD), Series 8 3001341

Description
Due to their high gain and speed, these APDs are suitable for many industrial applications such as distance measurement, laser scanning and optical communication. Special features Maximum sensitivity at 800 nm Optimized for high speeds Low temperature coefficient Fast rise time Potentially low bias operation Low capacitance
Datasheet
Description
Due to their high gain and speed, these APDs are suitable for many industrial applications such as distance measurement, laser scanning and optical communication. Special features Maximum sensitivity at 800 nm Optimized for high speeds Low temperature coefficient Fast rise time Potentially low bias operation Low capacitance
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Avalanche Photodiode (APD), Series 8 - 3001341 - First Sensor AG
Berlin, Germany
Avalanche Photodiode (APD), Series 8
3001341
Avalanche Photodiode (APD), Series 8 3001341
Due to their high gain and speed, these APDs are suitable for many industrial applications such as distance measurement, laser scanning and optical communication. Special features Maximum sensitivity at 800 nm Optimized for high speeds Low temperature coefficient Fast rise time Potentially low bias operation Low capacitance

Due to their high gain and speed, these APDs are suitable for many industrial applications such as distance measurement, laser scanning and optical communication.

Special features

  • Maximum sensitivity at 800 nm
  • Optimized for high speeds
  • Low temperature coefficient
  • Fast rise time
  • Potentially low bias operation
  • Low capacitance
Supplier's Site Datasheet
Sheung Wan, Hong Kong
Photodiodes
3001341
Photodiodes 3001341
Photodiodes AD230-8 TO (TO52S1; Ubr 80-120V)

Photodiodes AD230-8 TO (TO52S1; Ubr 80-120V)

Buy Now Datasheet

Technical Specifications

  First Sensor AG VAST STOCK CO., LIMITED
Product Category Photodiodes Photodiodes
Product Number 3001341 3001341
Product Name Avalanche Photodiode (APD), Series 8 Photodiodes
Photodiode Type Avalanche Photodiode
Photodiode Spectral Response Visible
Spectral Response Range 650 to 850 nm (6500 to 8500 Å)
Photodiode Material Silicon
Unlock Full Specs
to access all available technical data

Similar Products

Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Integrating Sphere Detector, Collimated Beam, 3.3 in., 800-1650 nm - 819C-IG-3.3-CAL2 - Newport MKS
Specs
Spectral Response Range 800 to 1650 nm (8000 to 16500 Å)
View Details