First Sensor AG Avalanche photodiode arrays (APD arrays) 3001284

Description
These avalanche photodiodes were developed specifically for LIDAR applications and laser rangefinders. The series of products contains linear and matrix arrays with multiple sensors on one monolithic die, e.g. 8, 16, 64 pixels. Special features Fast rise time in 900 nm range Low gain slope above bias voltage Potentially low bias operation Low temperature coefficient Active surface diameter of up to 5 mm
Datasheet
Description
These avalanche photodiodes were developed specifically for LIDAR applications and laser rangefinders. The series of products contains linear and matrix arrays with multiple sensors on one monolithic die, e.g. 8, 16, 64 pixels. Special features Fast rise time in 900 nm range Low gain slope above bias voltage Potentially low bias operation Low temperature coefficient Active surface diameter of up to 5 mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Avalanche photodiode arrays (APD arrays) - 3001284 - First Sensor AG
Berlin, Germany
Avalanche photodiode arrays (APD arrays)
3001284
Avalanche photodiode arrays (APD arrays) 3001284
These avalanche photodiodes were developed specifically for LIDAR applications and laser rangefinders. The series of products contains linear and matrix arrays with multiple sensors on one monolithic die, e.g. 8, 16, 64 pixels. Special features Fast rise time in 900 nm range Low gain slope above bias voltage Potentially low bias operation Low temperature coefficient Active surface diameter of up to 5 mm

These avalanche photodiodes were developed specifically for LIDAR applications and laser rangefinders. The series of products contains linear and matrix arrays with multiple sensors on one monolithic die, e.g. 8, 16, 64 pixels.

Special features

  • Fast rise time in 900 nm range
  • Low gain slope above bias voltage
  • Potentially low bias operation
  • Low temperature coefficient
  • Active surface diameter of up to 5 mm
Supplier's Site Datasheet
Sheung Wan, Hong Kong
Photodiodes
3001284
Photodiodes 3001284
Photodiodes QA4000-10 TO (TO8S TEC)

Photodiodes QA4000-10 TO (TO8S TEC)

Buy Now Datasheet

Technical Specifications

  First Sensor AG VAST STOCK CO., LIMITED
Product Category Photodiodes Photodiodes
Product Number 3001284 3001284
Product Name Avalanche photodiode arrays (APD arrays) Photodiodes
Photodiode Type Avalanche Photodiode
Photodiode Spectral Response IR
Spectral Response Range 850 to 1070 nm (8500 to 10700 Å)
Photodiode Material Silicon
Photodiode Package SMT; TO8Si
Unlock Full Specs
to access all available technical data

Similar Products

Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Si photodiodes - S12498 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Spectral Response X-ray
Spectral Response Range 400 to 1100 nm (4000 to 11000 Å)
Peak Sensitivity Wavelength 920 nm (9200 Å)
View Details
Integrating Sphere Detector, Diverging Beam, 5.3 in., 220-1100 nm - 819D-UV-5.3-CAL - Newport MKS
Specs
Spectral Response Range 200 to 1100 nm (2000 to 11000 Å)
View Details