First Sensor AG Avalanche Photodiodes (APD) with Enhanced NIR Sensitivity,950 nm, Series 9.5 3001241

Description
These avalanche photodiodes were developed specifically for laser range finding and laser scanning applications such as safety scanners, 3D-mapping, environmental monitoring and high resolution LIDAR systems for autonomous driving. The series provides fundamental technology for specific development of custom-designed solutions e.g. different geometries, packages and arrays. Special features Fast rise time and excellent responsivity in 950 nm range Low gain slope above bias voltage Very low dark current
Datasheet
Description
These avalanche photodiodes were developed specifically for laser range finding and laser scanning applications such as safety scanners, 3D-mapping, environmental monitoring and high resolution LIDAR systems for autonomous driving. The series provides fundamental technology for specific development of custom-designed solutions e.g. different geometries, packages and arrays. Special features Fast rise time and excellent responsivity in 950 nm range Low gain slope above bias voltage Very low dark current
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Avalanche Photodiodes (APD) with Enhanced NIR Sensitivity,950 nm, Series 9.5 - 3001241 - First Sensor AG
Berlin, Germany
Avalanche Photodiodes (APD) with Enhanced NIR Sensitivity,950 nm, Series 9.5
3001241
Avalanche Photodiodes (APD) with Enhanced NIR Sensitivity,950 nm, Series 9.5 3001241
These avalanche photodiodes were developed specifically for laser range finding and laser scanning applications such as safety scanners, 3D-mapping, environmental monitoring and high resolution LIDAR systems for autonomous driving. The series provides fundamental technology for specific development of custom-designed solutions e.g. different geometries, packages and arrays. Special features Fast rise time and excellent responsivity in 950 nm range Low gain slope above bias voltage Very low dark current

These avalanche photodiodes were developed specifically for laser range finding and laser scanning applications such as safety scanners, 3D-mapping, environmental monitoring and high resolution LIDAR systems for autonomous driving. The series provides fundamental technology for specific development of custom-designed solutions e.g. different geometries, packages and arrays.

Special features

  • Fast rise time and excellent responsivity in 950 nm range
  • Low gain slope above bias voltage
  • Very low dark current
Supplier's Site Datasheet
Sheung Wan, Hong Kong
Photodiodes
3001241
Photodiodes 3001241
Photodiodes AD500-9.5 SMD (LCC6.1G)

Photodiodes AD500-9.5 SMD (LCC6.1G)

Buy Now Datasheet

Technical Specifications

  First Sensor AG VAST STOCK CO., LIMITED
Product Category Photodiodes Photodiodes
Product Number 3001241 3001241
Product Name Avalanche Photodiodes (APD) with Enhanced NIR Sensitivity,950 nm, Series 9.5 Photodiodes
Photodiode Type Avalanche Photodiode
Photodiode Spectral Response Visible
Spectral Response Range 950 nm (9500 Å)
Photodiode Package SMT; LCC6.1
Unlock Full Specs
to access all available technical data

Similar Products

Integrating Sphere Detector, Collimated Beam, 5.3 in., 860-1650 nm - 819C-IG-5.3-CAL2 - Newport MKS
Specs
Spectral Response Range 800 to 1650 nm (8000 to 16500 Å)
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Si photodiodes - S10784 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Spectral Response Range 340 to 1040 nm (3400 to 10400 Å)
Peak Sensitivity Wavelength 760 nm (7600 Å)
Photodiode Material Silicon
View Details
Dual Silicon Photodiode - PR5030 - PREMA Semiconductor GmbH
PREMA Semiconductor GmbH
Specs
Photodiode Type PN Photodiode
Photodiode Spectral Response Visible; IR
Peak Sensitivity Wavelength 830 nm (8300 Å)
View Details