First Sensor AG Quadrant PIN Photodiodes (QP), Series 6 3001232

Description
Quadrant photodiodes are discrete components that usually feature four optically active areas separated by a small gap. These photodiodes are used in many applications for detecting the position of laser beams, collimators and other applications to facilitate adjustment. Features: Small gap areas Low dark current High shunt resistance High resolution A special version for 1064 nm is also available
Datasheet
Description
Quadrant photodiodes are discrete components that usually feature four optically active areas separated by a small gap. These photodiodes are used in many applications for detecting the position of laser beams, collimators and other applications to facilitate adjustment. Features: Small gap areas Low dark current High shunt resistance High resolution A special version for 1064 nm is also available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quadrant PIN Photodiodes (QP), Series 6 - 3001232 - First Sensor AG
Berlin, Germany
Quadrant PIN Photodiodes (QP), Series 6
3001232
Quadrant PIN Photodiodes (QP), Series 6 3001232
Quadrant photodiodes are discrete components that usually feature four optically active areas separated by a small gap. These photodiodes are used in many applications for detecting the position of laser beams, collimators and other applications to facilitate adjustment. Features: Small gap areas Low dark current High shunt resistance High resolution A special version for 1064 nm is also available

Quadrant photodiodes are discrete components that usually feature four optically active areas separated by a small gap. These photodiodes are used in many applications for detecting the position of laser beams, collimators and other applications to facilitate adjustment.

Features:

  • Small gap areas
  • Low dark current
  • High shunt resistance
  • High resolution
  • A special version for 1064 nm is also available
Supplier's Site Datasheet
Sheung Wan, Hong Kong
Photodiodes
3001232
Photodiodes 3001232
Photodiodes Quadrant 11.2mm Dia Area with 42um Gaps

Photodiodes Quadrant 11.2mm Dia Area with 42um Gaps

Buy Now

Technical Specifications

  First Sensor AG VAST STOCK CO., LIMITED
Product Category Photodiodes Photodiodes
Product Number 3001232 3001232
Product Name Quadrant PIN Photodiodes (QP), Series 6 Photodiodes
Photodiode Type PIN Photodiode
Photodiode Spectral Response IR
Spectral Response Range 1064 nm (10640 Å)
Photodiode Material Silicon
Photodiode Package SMT; LCC10G
Unlock Full Specs
to access all available technical data

Similar Products

Si photodiode arrays - S12362-021 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Spectral Response X-ray
Spectral Response Range 340 to 1100 nm (3400 to 11000 Å)
Peak Sensitivity Wavelength 920 nm (9200 Å)
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Integrating Sphere Detector, Diverging Beam, 5.3 in., 220-1100 nm - 819D-UV-5.3-CAL - Newport MKS
Specs
Spectral Response Range 200 to 1100 nm (2000 to 11000 Å)
View Details
Avalanche Photodiode (APD), Series 8 - 3001399 - First Sensor AG
Specs
Photodiode Type Avalanche Photodiode
Photodiode Spectral Response Visible
Spectral Response Range 650 to 850 nm (6500 to 8500 Å)
View Details
2 suppliers