First Sensor AG InGaAs Detector 3001210

Description
First Sensor offers large-area InGaAs PIN photodiodes with active sensor surfaces up to 3 mm in diameter. The diodes feature low dark currents and high sensitivity up to 1700 nm wavelength. A model enhanced for the visible wavelength range is also available. Housing options include both hermetic TO solutions as well as SMD versions. Ask us about your specific sensor solution. Features: High sensitivity up to 1700 nm Low dark current Active sensor area between 0.7 and 7 mm²
Datasheet
Description
First Sensor offers large-area InGaAs PIN photodiodes with active sensor surfaces up to 3 mm in diameter. The diodes feature low dark currents and high sensitivity up to 1700 nm wavelength. A model enhanced for the visible wavelength range is also available. Housing options include both hermetic TO solutions as well as SMD versions. Ask us about your specific sensor solution. Features: High sensitivity up to 1700 nm Low dark current Active sensor area between 0.7 and 7 mm²
Datasheet

Suppliers

Company
Product
Description
Supplier Links
InGaAs Detector - 3001210 - First Sensor AG
Berlin, Germany
InGaAs Detector
3001210
InGaAs Detector 3001210
First Sensor offers large-area InGaAs PIN photodiodes with active sensor surfaces up to 3 mm in diameter. The diodes feature low dark currents and high sensitivity up to 1700 nm wavelength. A model enhanced for the visible wavelength range is also available. Housing options include both hermetic TO solutions as well as SMD versions. Ask us about your specific sensor solution. Features: High sensitivity up to 1700 nm Low dark current Active sensor area between 0.7 and 7 mm²

First Sensor offers large-area InGaAs PIN photodiodes with active sensor surfaces up to 3 mm in diameter. The diodes feature low dark currents and high sensitivity up to 1700 nm wavelength. A model enhanced for the visible wavelength range is also available. Housing options include both hermetic TO solutions as well as SMD versions. Ask us about your specific sensor solution.

Features:

  • High sensitivity up to 1700 nm
  • Low dark current
  • Active sensor area between 0.7 and 7 mm²
Supplier's Site Datasheet
Sheung Wan, Hong Kong
Photodiodes
3001210
Photodiodes 3001210
Photodiodes PC0.7-i SMD (LCC6.1G)

Photodiodes PC0.7-i SMD (LCC6.1G)

Buy Now Datasheet

Technical Specifications

  First Sensor AG VAST STOCK CO., LIMITED
Product Category Photodiodes Photodiodes
Product Number 3001210 3001210
Product Name InGaAs Detector Photodiodes
Photodiode Type PIN Photodiode
Photodiode Spectral Response Visible
Spectral Response Range 900 to 1700 nm (9000 to 17000 Å)
Photodiode Material Indium Gallium Arsenide
Unlock Full Specs
to access all available technical data

Similar Products

Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Si photodiode arrays with amplifier - S11866-128-02 - Hamamatsu Photonics Europe
Specs
Photodiode Spectral Response X-ray
Spectral Response Range 200 to 1000 nm (2000 to 10000 Å)
Peak Sensitivity Wavelength 720 nm (7200 Å)
View Details
Integrating Sphere Detector, Diverging Beam, 3.3 in., 800-1650 nm - 819D-IG-3.3-CAL2 - Newport MKS
Specs
Spectral Response Range 800 to 1650 nm (8000 to 16500 Å)
View Details
Universal Semiconductor, Inc.
Specs
Photodiode Spectral Response Visible; IR
Spectral Response Range 400 to 1170 nm (4000 to 11700 Å)
Photodiode Material Silicon
View Details