The T129 is a formidable, new, highly powerful and capable all-weather day and night multi-role attack helicopter, based on the combat-proven A129, developed by TAI (Turkish Aerospace Industries), AgustaWestland and Aselsan for Turkey and other export markets, designed to meet the demanding operational requirements of the 21st Century battlefield.
The T129 benefits from the best power-to-weight ratio in its class, with unrivalled performance even in ‘hot and high’ conditions, ensuring that power is available in combat manoeuvres and emergencies.
Pilots benefit from excellent situational awareness through superior pilot / co-pilot-gunner stations man-machine-interfac
e, with optimal CRM which minimises workload and fully integrated, open-architecture mission systems.
Inherent battlefield survivability, with low visual, acoustic, IR and radar signaturem extensive Defence Aid Suite, self-protection and segregation/redundan
cy of vital components ensure the highest levels of safety.
Integrated logistics, derived from the demonstrated A129 maintenance plan, assure reliability and maintainability and provide a comprehensive supportability plan.
Leading Features
MTOW: 5t category
Power plant: 2 x LHTEC CTS800-4A with FADEC
Crew: 1 pilot and 1 gunner / co-pilot
Technical Data
Weights
Take-off mass
5000
kg
11023
lb
Wing weapons stores
4 x 300
kg
4 x 661
lb
Crew
Pilots
2
External Dimensions
Fuselage length
12.50
m
41.0
ft/ in
Overall height
3.40
m
11.2
ft/ in
Rotor diameter
11.90
m
39.0
ft/in
Performance: Engines - 2 x LHTEC CTS800-4A with FADEC
Maximum cruise speed
269
kph
145
kts
Power take off
1014
kW
1361
shp
Hover IGE (ISA)
3993
m
13100
ft
Hover OGE (ISA)
3048
m
10000
ft
Maximum range
561
km
303
nm
Ferry range
1000
km
540
nm
Maximum endurance
3 h
The T129 is a formidable, new, highly powerful and capable all-weather day and night multi-role attack helicopter, based on the combat-proven A129, developed by TAI (Turkish Aerospace Industries), AgustaWestland and Aselsan for Turkey and other export markets, designed to meet the demanding operational requirements of the 21st Century battlefield.
The T129 benefits from the best power-to-weight ratio in its class, with unrivalled performance even in ‘hot and high’ conditions, ensuring that power is available in combat manoeuvres and emergencies.
Pilots benefit from excellent situational awareness through superior pilot / co-pilot-gunner stations man-machine-interface, with optimal CRM which minimises workload and fully integrated, open-architecture mission systems.
Inherent battlefield survivability, with low visual, acoustic, IR and radar signaturem extensive Defence Aid Suite, self-protection and segregation/redundancy of vital components ensure the highest levels of safety.
Integrated logistics, derived from the demonstrated A129 maintenance plan, assure reliability and maintainability and provide a comprehensive supportability plan.
Leading Features
MTOW: 5t category
Power plant: 2 x LHTEC CTS800-4A with FADEC
Crew: 1 pilot and 1 gunner / co-pilot
Technical Data
Weights
| Take-off mass | 5000 | kg | 11023 | lb |
| Wing weapons stores | 4 x 300 | kg | 4 x 661 | lb |
External Dimensions
| Fuselage length | 12.50 | m | 41.0 | ft/ in |
| Overall height | 3.40 | m | 11.2 | ft/ in |
| Rotor diameter | 11.90 | m | 39.0 | ft/in |
Performance: Engines - 2 x LHTEC CTS800-4A with FADEC
| Maximum cruise speed | 269 | kph | 145 | kts |
| Power take off | 1014 | kW | 1361 | shp |
| Hover IGE (ISA) | 3993 | m | 13100 | ft |
| Hover OGE (ISA) | 3048 | m | 10000 | ft |
| Maximum range | 561 | km | 303 | nm |
| Ferry range | 1000 | km | 540 | nm |
| Maximum endurance | 3 h |