Finder S.p.A. con unico socio Type 93.68 - Screw terminal timed socket 93680024

Description
Screw terminal (box clamp) multifunctions timed socket 35 mm rail mounting (EN 60715) for 34 Series relays Technical features: Space saving 6.2 mm wide Timer adjustment via top mounted rotary knob accessible after assembly Control signal terminal DIP-switch for selection of 4 time scales and 8 functions Output with fuse module option Connections for 16-way jumper link Integral coil indication and protection circuit Secure retention and easy ejection by plastic clip Dual screw head (blade+cross) terminals
Request a Quote Datasheet
Description
Screw terminal (box clamp) multifunctions timed socket 35 mm rail mounting (EN 60715) for 34 Series relays Technical features: Space saving 6.2 mm wide Timer adjustment via top mounted rotary knob accessible after assembly Control signal terminal DIP-switch for selection of 4 time scales and 8 functions Output with fuse module option Connections for 16-way jumper link Integral coil indication and protection circuit Secure retention and easy ejection by plastic clip Dual screw head (blade+cross) terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Type 93.68 - Screw terminal timed socket - 93680024 - Finder S.p.A. con unico socio
Almese TO, Italy
Type 93.68 - Screw terminal timed socket
93680024
Type 93.68 - Screw terminal timed socket 93680024
Screw terminal (box clamp) multifunctions timed socket 35 mm rail mounting (EN 60715) for 34 Series relays Technical features: Space saving 6.2 mm wide Timer adjustment via top mounted rotary knob accessible after assembly Control signal terminal DIP-switch for selection of 4 time scales and 8 functions Output with fuse module option Connections for 16-way jumper link Integral coil indication and protection circuit Secure retention and easy ejection by plastic clip Dual screw head (blade+cross) terminals

Screw terminal (box clamp) multifunctions timed socket 35 mm rail mounting (EN 60715) for 34 Series relays

Technical features:

  • Space saving 6.2 mm wide
  • Timer adjustment via top mounted rotary knob accessible after assembly
  • Control signal terminal
  • DIP-switch for selection of 4 time scales and 8 functions
  • Output with fuse module option
  • Connections for 16-way jumper link
  • Integral coil indication and protection circuit
  • Secure retention and easy ejection by plastic clip
  • Dual screw head (blade+cross) terminals
Supplier's Site Datasheet

Technical Specifications

  Finder S.p.A. con unico socio
Product Category Electromechanical Timers
Product Number 93680024
Product Name Type 93.68 - Screw terminal timed socket
Operating Temperature -4 to 122 F (-20 to 50 C)
Instrument Type Timer
Technology Electromechanical
Unlock Full Specs
to access all available technical data

Similar Products

Type 80.01T - Modular timer 16A - 80010240N000 - Finder S.p.A. con unico socio
Specs
Instrument Type Timer
Technology Electromechanical
Number of Functions Multi
View Details
Type 85.04 - Miniature plug-in timer 7A - 850400120000 - Finder S.p.A. con unico socio
Specs
Instrument Type Timer
Technology Electromechanical
Number of Functions Multi
View Details
Type 80.61T - Modular timer for railway applications - 806102400000 - Finder S.p.A. con unico socio
Specs
Instrument Type Timer
Technology Electromechanical
Number of Functions Single
View Details
Type 86.00T - Timer module for railway applications - 860002400073 - Finder S.p.A. con unico socio
Specs
Instrument Type Timer
Technology Electromechanical
Number of Functions Multi
View Details