Hockey puck Solid State Relay Type 77.F1.
Zero-crossing switch-on. Output: 80 A
Suggested applications:
– heater control, lamps, solenoid, contactor driver
Finder S.p.A. con unico socio | |
---|---|
Product Category | Solid State Relays |
Product Number | 77F182308650 |
Product Name | Type 77.F1 - Hockey puck Solid State Relay |
Approvals | CE-2, EAC-1, cRUus, ukca |
Operating Temp | -22 to 176 F (-30 to 80 C) |
Input Voltage (Control Signal) Type | AC |