Finder S.p.A. con unico socio Type 55.32 - General purpose relay 10A 553290605000

Description
Type 55.32 General purpose plug-in relays. 2 CO 10 A. For use with 94 Series sockets. Features include: AC or DC coil Lockable test button option and mechanical indicator as standard Variant with LED and integrated protection circuit For use with 94 Series sockets for printed circuit board, solder or for 35mm rail mount (EN 60715) with push-in, screw or screwless terminals For use with 99 Series coil indication and EMC suppression modules and Type 86.30 timer modules Adaptors for alternative mount available UL Listing (relay/socket/jumper link) Cadmium-free contacts Contact material options European patent
Request a Quote Datasheet
Description
Type 55.32 General purpose plug-in relays. 2 CO 10 A. For use with 94 Series sockets. Features include: AC or DC coil Lockable test button option and mechanical indicator as standard Variant with LED and integrated protection circuit For use with 94 Series sockets for printed circuit board, solder or for 35mm rail mount (EN 60715) with push-in, screw or screwless terminals For use with 99 Series coil indication and EMC suppression modules and Type 86.30 timer modules Adaptors for alternative mount available UL Listing (relay/socket/jumper link) Cadmium-free contacts Contact material options European patent
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Type 55.32 - General purpose relay 10A - 553290605000 - Finder S.p.A. con unico socio
Almese TO, Italy
Type 55.32 - General purpose relay 10A
553290605000
Type 55.32 - General purpose relay 10A 553290605000
Type 55.32 General purpose plug-in relays. 2 CO 10 A. For use with 94 Series sockets. Features include: AC or DC coil Lockable test button option and mechanical indicator as standard Variant with LED and integrated protection circuit For use with 94 Series sockets for printed circuit board, solder or for 35mm rail mount (EN 60715) with push-in, screw or screwless terminals For use with 99 Series coil indication and EMC suppression modules and Type 86.30 timer modules Adaptors for alternative mount available UL Listing (relay/socket/jumper link) Cadmium-free contacts Contact material options European patent

Type 55.32 General purpose plug-in relays. 2 CO 10 A. For use with 94 Series sockets.

Features include:

  • AC or DC coil
  • Lockable test button option and mechanical indicator as standard
  • Variant with LED and integrated protection circuit
  • For use with 94 Series sockets for printed circuit board, solder or for 35mm rail mount (EN 60715) with push-in, screw or screwless terminals
  • For use with 99 Series coil indication and EMC suppression modules and Type 86.30 timer modules
  • Adaptors for alternative mount available
  • UL Listing (relay/socket/jumper link)
  • Cadmium-free contacts
  • Contact material options
  • European patent
Supplier's Site Datasheet

Technical Specifications

  Finder S.p.A. con unico socio
Product Category Electromechanical Relays
Product Number 553290605000
Product Name Type 55.32 - General purpose relay 10A
Relay Type General
Mounting Socket or Plug-in Style
Throw Double Throw
Approvals ENEC, EAC-1, LLOYD, CSA, CE-2, cRUus, VDE, ukca, CCC-1, RUSSIAN-MARITME-REGISTER-OF-SHIPPING, RINA
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Type 55.32 - General purpose relay 10A - 553291250090 - Finder S.p.A. con unico socio
Specs
Relay Type General
Mounting Socket or Plug-in Style
Throw Double Throw
View Details
Type 30.22 - Subminiature DIL relay 2A - 302290060020 - Finder S.p.A. con unico socio
Specs
Throw Double Throw
Approvals EAC-1, CSA, cRUus
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
Type 55.32 - General purpose relay 10A - 553290120074 - Finder S.p.A. con unico socio
Specs
Relay Type General
Mounting Socket or Plug-in Style
Poles Single Pole (SP)
View Details
Type 20.28 - Modular step relay 16A - 202890240000 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, LLOYD, IMQ-grande, EAC-1, ukca, cRUus, RINA
NO 2
View Details
2 suppliers