The Type 55.32 General Purpose Relay from Finder S.p.A. is designed for a variety of industrial applications, featuring a 10A switching capacity. It is compatible with 94 Series sockets and can accommodate both AC and DC coils. The relay includes a lockable test button and a mechanical indicator as standard features. Additionally, there is a variant available with an LED and integrated protection circuit. This relay can be mounted on printed circuit boards, soldered, or installed on 35mm rails in accordance with EN 60715 standards, utilizing push-in, screw, or screwless terminals. It is also compatible with 99 Series coil indication and EMC suppression modules, as well as Type 86.30 timer modules. The product is UL Listed and features cadmium-free contacts, with various contact material options available. The Type 55.32 relay is backed by a European patent, ensuring its innovative design and reliability for engineering projects.
Type 55.32 General purpose plug-in relays. 2 CO 10 A. For use with 94 Series sockets.
Features include:
| Finder S.p.A. con unico socio | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 553280245030 |
| Product Name | Type 55.32 - General purpose relay 10A |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Throw | Double Throw |
| Approvals | ENEC, EAC-1, LLOYD, CSA, CE-2, cRUus, VDE, ukca, CCC-1, RUSSIAN-MARITME-REGISTER-OF-SHIPPING, RINA |