Finder S.p.A. con unico socio Type 39.31 - MasterINTERFACE – MasterPLUS EMR Relay Interface Module 6A 393131254060

Description
Type 39.31 MasterPLUS EMR relay interface module with EMR relay, 1 CO – 6 A. Accepts fuse holder module allowing for protection of the output circuit – saving space. Width 6.2mm. Features: Coils from 6 to 125 V AC/DC, 125 and 220 V DC, 230 V AC and 24… 240 V AC/DC Special residual current suppression circuit, 125 V AC/DC and 230 V A Screw terminals and Push-in terminals
Request a Quote Datasheet
Description
Type 39.31 MasterPLUS EMR relay interface module with EMR relay, 1 CO – 6 A. Accepts fuse holder module allowing for protection of the output circuit – saving space. Width 6.2mm. Features: Coils from 6 to 125 V AC/DC, 125 and 220 V DC, 230 V AC and 24… 240 V AC/DC Special residual current suppression circuit, 125 V AC/DC and 230 V A Screw terminals and Push-in terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Type 39.31 - MasterINTERFACE – MasterPLUS EMR Relay Interface Module 6A - 393131254060 - Finder S.p.A. con unico socio
Almese TO, Italy
Type 39.31 - MasterINTERFACE – MasterPLUS EMR Relay Interface Module 6A
393131254060
Type 39.31 - MasterINTERFACE – MasterPLUS EMR Relay Interface Module 6A 393131254060
Type 39.31 MasterPLUS EMR relay interface module with EMR relay, 1 CO – 6 A. Accepts fuse holder module allowing for protection of the output circuit – saving space. Width 6.2mm. Features: Coils from 6 to 125 V AC/DC, 125 and 220 V DC, 230 V AC and 24… 240 V AC/DC Special residual current suppression circuit, 125 V AC/DC and 230 V A Screw terminals and Push-in terminals

Type 39.31 MasterPLUS EMR relay interface module with EMR relay, 1 CO – 6 A. Accepts fuse holder module allowing for protection of the output circuit – saving space. Width 6.2mm.

Features:

  • Coils from 6 to 125 V AC/DC, 125 and 220 V DC, 230 V AC and 24… 240 V AC/DC
  • Special residual current suppression circuit, 125 V AC/DC and 230 V A
  • Screw terminals and Push-in terminals
Supplier's Site Datasheet

Technical Specifications

  Finder S.p.A. con unico socio
Product Category Electromechanical Relays
Product Number 393131254060
Product Name Type 39.31 - MasterINTERFACE – MasterPLUS EMR Relay Interface Module 6A
Throw Double Throw
Approvals CE-2, EAC-1, CSA, cRUus, ukca, VDE, RINA
Operating Temp -40 to 158 F (-40 to 70 C)
CO 1
Unlock Full Specs
to access all available technical data

Similar Products

Type 55.34T - relay for railway applications 7A - 553480480030 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Throw Double Throw
Approvals CE-2, ENEC, EAC-1, LLOYD, CSA, cRUus, VDE, ukca, CCC-1, RUSSIAN-MARITME-REGISTER-OF-SHIPPING, RINA
View Details
19.21.0.024.0000 Rohs Compliant Finder - 10AK1108 - Newark, An Avnet Company
Specs
Approvals RoHS
View Details
Type 20.26 - Modular step relay 16A - 202680080000 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, IMQ-grande, LLOYD, EAC-1, cRUus, ukca, RINA
NO 2
View Details