- Trained on our vast library of engineering resources.

Finder S.p.A. con unico socio Type 22.72 - Modular contactor 32A 227202301410

Description
32 A modular contactor – 2 pole 17.5 mm wide Contact material AgNi NO and NC contact gap ≥ 3 mm, double break Continuous duty for the coil and contacts AC/DC silent coil (with varistor protection) Protective separation (reinforced insulation) between coil and contacts Mechanical indicators as standard AgNi contacts Compliant with EN 61095: 2009 35 mm rail (EN 60715) mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Type 22.72 - Modular contactor 32A - 227202301410 - Finder S.p.A. con unico socio
Almese TO, Italy
Type 22.72 - Modular contactor 32A
227202301410
Type 22.72 - Modular contactor 32A 227202301410
32 A modular contactor – 2 pole 17.5 mm wide Contact material AgNi NO and NC contact gap ≥ 3 mm, double break Continuous duty for the coil and contacts AC/DC silent coil (with varistor protection) Protective separation (reinforced insulation) between coil and contacts Mechanical indicators as standard AgNi contacts Compliant with EN 61095: 2009 35 mm rail (EN 60715) mount

32 A modular contactor – 2 pole

  • 17.5 mm wide
  • Contact material AgNi
  • NO and NC contact gap ≥ 3 mm, double break
  • Continuous duty for the coil and contacts
  • AC/DC silent coil (with varistor protection)
  • Protective separation (reinforced insulation) between coil and contacts
  • Mechanical indicators as standard
  • AgNi contacts
  • Compliant with EN 61095: 2009
  • 35 mm rail (EN 60715) mount
Supplier's Site Datasheet

Technical Specifications

  Finder S.p.A. con unico socio
Product Category Electrical Contactors
Product Number 227202301410
Product Name Type 22.72 - Modular contactor 32A
Type Electrical Contactor
International Approvals CE-2, EAC-1, CLUS, ukca
Poles 2
Current 32 amps
Unlock Full Specs
to access all available technical data

Similar Products

Type 22.34 - Modular contactors 25A - 223400121720 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, IMQ-grande, LLOYD, CLUS, EAC-1, RINA, ukca
Poles 4
View Details
Type 22.32 - Modular contactors 25A - 223202301520 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, IMQ-grande, EAC-1, LLOYD, CLUS, RINA, ukca
Poles 2
View Details
Type 22.32 - Modular contactors 25A - 223200481520 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, IMQ-grande, EAC-1, LLOYD, CLUS, RINA, ukca
Poles 2
View Details
Type 22.74 - Modular contactor 32A - 227400241710 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, EAC-1, CLUS, ukca
Poles 4
View Details