Filtertech, Inc. MAC325 – Disc Bowl Automatic Centrifuge

Description
Macfuge 325 high-speed disc bowl centrifuges are heavy-duty self-cleaning centrifuges for liquid-solid separation and filtration. It is designed with innovative, cost-effective features and integrated processing advantages that are not found with competitive units. Bowl volume 1.3 GPL / 4.8 L Max. capacity Up to 1,585 GPH / 6,000 LPH Solids holding capacity Up to 0.4 GPH / 1.5 L Max. RPM 8300 Bowl weight 161 lbs. / 73 KG Max. temperature 160°F / 71°C Suggested pH range 6 to 9 Motor 7.5-HP XP 480vac/60hz/3ph Weight 575 lbs. / 261 KG Size 32"L x 24"W x 44"H 813L x 610W x 1118H mm
Request a Quote
Description
Macfuge 325 high-speed disc bowl centrifuges are heavy-duty self-cleaning centrifuges for liquid-solid separation and filtration. It is designed with innovative, cost-effective features and integrated processing advantages that are not found with competitive units. Bowl volume 1.3 GPL / 4.8 L Max. capacity Up to 1,585 GPH / 6,000 LPH Solids holding capacity Up to 0.4 GPH / 1.5 L Max. RPM 8300 Bowl weight 161 lbs. / 73 KG Max. temperature 160°F / 71°C Suggested pH range 6 to 9 Motor 7.5-HP XP 480vac/60hz/3ph Weight 575 lbs. / 261 KG Size 32"L x 24"W x 44"H 813L x 610W x 1118H mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
MAC325 – Disc Bowl Automatic Centrifuge -  - Filtertech, Inc.
Manlius, NY, United States
MAC325 – Disc Bowl Automatic Centrifuge
MAC325 – Disc Bowl Automatic Centrifuge
Macfuge 325 high-speed disc bowl centrifuges are heavy-duty self-cleaning centrifuges for liquid-solid separation and filtration. It is designed with innovative, cost-effective features and integrated processing advantages that are not found with competitive units. Bowl volume 1.3 GPL / 4.8 L Max. capacity Up to 1,585 GPH / 6,000 LPH Solids holding capacity Up to 0.4 GPH / 1.5 L Max. RPM 8300 Bowl weight 161 lbs. / 73 KG Max. temperature 160°F / 71°C Suggested pH range 6 to 9 Motor 7.5-HP XP 480vac/60hz/3ph Weight 575 lbs. / 261 KG Size 32"L x 24"W x 44"H 813L x 610W x 1118H mm

Macfuge 325 high-speed disc bowl centrifuges are heavy-duty self-cleaning centrifuges for liquid-solid separation and filtration. It is designed with innovative, cost-effective features and integrated processing advantages that are not found with competitive units.

Bowl volume 1.3 GPL / 4.8 L
Max. capacity Up to 1,585 GPH / 6,000 LPH
Solids holding capacity Up to 0.4 GPH / 1.5 L
Max. RPM 8300
Bowl weight 161 lbs. / 73 KG
Max. temperature 160°F / 71°C
Suggested pH range 6 to 9
Motor 7.5-HP XP
480vac/60hz/3ph
Weight 575 lbs. / 261 KG
Size 32"L x 24"W x 44"H
813L x 610W x 1118H mm

Supplier's Site

Technical Specifications

  Filtertech, Inc.
Product Category Filtration Equipment
Product Name MAC325 – Disc Bowl Automatic Centrifuge
Equipment Type Centrifuge
Unlock Full Specs
to access all available technical data

Similar Products

MAC306 – Disc Bowl Manual Centrifuge -  - Filtertech, Inc.
Specs
Equipment Type Centrifuge
View Details
A500 – Automatic Centrifuge -  - Filtertech, Inc.
Specs
Equipment Type Centrifuge
View Details
MAC711 – Disc Bowl Automatic Centrifuge -  - Filtertech, Inc.
Specs
Equipment Type Centrifuge
View Details