Filtertech, Inc. APF – Automatic Pressure Filter

Description
In a variety of industrial processes, there are extremely fine particles generated that may affect tooling wear and product quality. These particles are often difficult to remove through gravity or vacuum filtration due to the dense filter media required to remove the particulate. The Filtertech Automatic Pressure Filter model APF is designed specifically for this type of application by creating an extremely large pressure differential across the filter media. Mode of Operation The Model APF Automatic Pressure Filter is fed with dirty solution by an optional feed pump from the dirty sump or reservoir tank. An automatic three-way valve is used to control the flow of solution to the inlet manifold of the filter, which only lets solution into the filter chamber during the filtration cycle (fig. 1). Inside the filter chamber a perforated platen supports the filter media which removes the solids and allows only clean liquid to pass through. The clean solution then exits through the discharge manifold to a clean reservoir for reuse. The filter chamber is sealed at both ends by either a pneumatic or hydraulically-operat ed set of doors to prevent dirty liquid from exiting out the ends of the chamber. Figure 1 – Filtration Cycle As the solids build up on the surface of the media, a filter cake is formed. This cake helps to further improve clarity through depth filtration in which the cake acts as the filtering media removing even smaller particulates. Over time the filtrate rate decreases causing the pressure inside the chamber to increase. Figure 2 – Blowdown Cycle When sufficient pressure has been generated, the air blowdown cycle is initiated and the feed to the filter is diverted by the automatic three-way valve back to the dirty reservoir tank (fig. 2). The remaining liquid in the filter is evacuated by pressurizing the chamber with compressed air and forcing the liquid through the filter media. After the liquid has been removed from the filter chamber, the indexing cycling is initiated and the chamber doors which are pneumatic or hydraulically operated are opened (fig. 3). The automatic media rewinder then advances the dirty filter media out of the chamber where the filter cake is separated and discharged into a collection hopper while the spent media is rewound for disposal. On permanent media models, the filter media is passed through a cleaning station before being rewound for reuse. Once the entire length of spent media has been advanced out of the filter chamber, the doors are then closed and solution flow to the filter is resumed. Figure 3 – Indexing Cycle
Request a Quote
Description
In a variety of industrial processes, there are extremely fine particles generated that may affect tooling wear and product quality. These particles are often difficult to remove through gravity or vacuum filtration due to the dense filter media required to remove the particulate. The Filtertech Automatic Pressure Filter model APF is designed specifically for this type of application by creating an extremely large pressure differential across the filter media. Mode of Operation The Model APF Automatic Pressure Filter is fed with dirty solution by an optional feed pump from the dirty sump or reservoir tank. An automatic three-way valve is used to control the flow of solution to the inlet manifold of the filter, which only lets solution into the filter chamber during the filtration cycle (fig. 1). Inside the filter chamber a perforated platen supports the filter media which removes the solids and allows only clean liquid to pass through. The clean solution then exits through the discharge manifold to a clean reservoir for reuse. The filter chamber is sealed at both ends by either a pneumatic or hydraulically-operat ed set of doors to prevent dirty liquid from exiting out the ends of the chamber. Figure 1 – Filtration Cycle As the solids build up on the surface of the media, a filter cake is formed. This cake helps to further improve clarity through depth filtration in which the cake acts as the filtering media removing even smaller particulates. Over time the filtrate rate decreases causing the pressure inside the chamber to increase. Figure 2 – Blowdown Cycle When sufficient pressure has been generated, the air blowdown cycle is initiated and the feed to the filter is diverted by the automatic three-way valve back to the dirty reservoir tank (fig. 2). The remaining liquid in the filter is evacuated by pressurizing the chamber with compressed air and forcing the liquid through the filter media. After the liquid has been removed from the filter chamber, the indexing cycling is initiated and the chamber doors which are pneumatic or hydraulically operated are opened (fig. 3). The automatic media rewinder then advances the dirty filter media out of the chamber where the filter cake is separated and discharged into a collection hopper while the spent media is rewound for disposal. On permanent media models, the filter media is passed through a cleaning station before being rewound for reuse. Once the entire length of spent media has been advanced out of the filter chamber, the doors are then closed and solution flow to the filter is resumed. Figure 3 – Indexing Cycle
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
APF – Automatic Pressure Filter -  - Filtertech, Inc.
Manlius, NY, United States
APF – Automatic Pressure Filter
APF – Automatic Pressure Filter
In a variety of industrial processes, there are extremely fine particles generated that may affect tooling wear and product quality. These particles are often difficult to remove through gravity or vacuum filtration due to the dense filter media required to remove the particulate. The Filtertech Automatic Pressure Filter model APF is designed specifically for this type of application by creating an extremely large pressure differential across the filter media. Mode of Operation The Model APF Automatic Pressure Filter is fed with dirty solution by an optional feed pump from the dirty sump or reservoir tank. An automatic three-way valve is used to control the flow of solution to the inlet manifold of the filter, which only lets solution into the filter chamber during the filtration cycle (fig. 1). Inside the filter chamber a perforated platen supports the filter media which removes the solids and allows only clean liquid to pass through. The clean solution then exits through the discharge manifold to a clean reservoir for reuse. The filter chamber is sealed at both ends by either a pneumatic or hydraulically-operat ed set of doors to prevent dirty liquid from exiting out the ends of the chamber. Figure 1 – Filtration Cycle As the solids build up on the surface of the media, a filter cake is formed. This cake helps to further improve clarity through depth filtration in which the cake acts as the filtering media removing even smaller particulates. Over time the filtrate rate decreases causing the pressure inside the chamber to increase. Figure 2 – Blowdown Cycle When sufficient pressure has been generated, the air blowdown cycle is initiated and the feed to the filter is diverted by the automatic three-way valve back to the dirty reservoir tank (fig. 2). The remaining liquid in the filter is evacuated by pressurizing the chamber with compressed air and forcing the liquid through the filter media. After the liquid has been removed from the filter chamber, the indexing cycling is initiated and the chamber doors which are pneumatic or hydraulically operated are opened (fig. 3). The automatic media rewinder then advances the dirty filter media out of the chamber where the filter cake is separated and discharged into a collection hopper while the spent media is rewound for disposal. On permanent media models, the filter media is passed through a cleaning station before being rewound for reuse. Once the entire length of spent media has been advanced out of the filter chamber, the doors are then closed and solution flow to the filter is resumed. Figure 3 – Indexing Cycle

In a variety of industrial processes, there are extremely fine particles generated that may affect tooling wear and product quality. These particles are often difficult to remove through gravity or vacuum filtration due to the dense filter media required to remove the particulate.

The Filtertech Automatic Pressure Filter model APF is designed specifically for this type of application by creating an extremely large pressure differential across the filter media.

Mode of Operation

The Model APF Automatic Pressure Filter is fed with dirty solution by an optional feed pump from the dirty sump or reservoir tank. An automatic three-way valve is used to control the flow of solution to the inlet manifold of the filter, which only lets solution into the filter chamber during the filtration cycle (fig. 1). Inside the filter chamber a perforated platen supports the filter media which removes the solids and allows only clean liquid to pass through. The clean solution then exits through the discharge manifold to a clean reservoir for reuse. The filter chamber is sealed at both ends by either a pneumatic or hydraulically-operated set of doors to prevent dirty liquid from exiting out the ends of the chamber.

Figure 1 – Filtration Cycle

As the solids build up on the surface of the media, a filter cake is formed. This cake helps to further improve clarity through depth filtration in which the cake acts as the filtering media removing even smaller particulates. Over time the filtrate rate decreases causing the pressure inside the chamber to increase.

Figure 2 – Blowdown Cycle

When sufficient pressure has been generated, the air blowdown cycle is initiated and the feed to the filter is diverted by the automatic three-way valve back to the dirty reservoir tank (fig. 2). The remaining liquid in the filter is evacuated by pressurizing the chamber with compressed air and forcing the liquid through the filter media.

After the liquid has been removed from the filter chamber, the indexing cycling is initiated and the chamber doors which are pneumatic or hydraulically operated are opened (fig. 3). The automatic media rewinder then advances the dirty filter media out of the chamber where the filter cake is separated and discharged into a collection hopper while the spent media is rewound for disposal. On permanent media models, the filter media is passed through a cleaning station before being rewound for reuse. Once the entire length of spent media has been advanced out of the filter chamber, the doors are then closed and solution flow to the filter is resumed.

Figure 3 – Indexing Cycle

Supplier's Site

Technical Specifications

  Filtertech, Inc.
Product Category Filtration Equipment
Product Name APF – Automatic Pressure Filter
Equipment Type Automatic Pressure Filter
Unlock Full Specs
to access all available technical data

Similar Products