A Practical Solution for Everyday Jobs
Does your operation generate less than 100 lbs. of particulate in a year? The Dustron DPB Panel Booth is a versatile, easy-to-operate control booth for light to moderate loads of dust, smoke, or fumes.
Flexible Filter System: Multi-stage, multi-efficiency 24" x 24" x 4" pleated media filters can be configured to fit a variety of industrial jobs. Available media ranges from inexpensive, lower efficiency pre-filters to high-efficiency HEPA quality filters.
Effective Dust Capture: The Dustron DPB uses direct-drive, backward inclined blowers for quiet operation as well as high static pressures. In combination with multiple pleated filters, the direct-drive blower gives the DPB a low air-to-media ratio, resulting in outstanding flow and velocity, and also an excellent dust-holding capacity.
Easy Maintenance: Disposable panel filters are easy to replace, and also easy to re-configure for different applications. A monitoring gauge indicates when filters need to be changed.
OSHA Compliance: The Dustron Panel Filter Booth provides the media selection and configuration to meet or exceed OSHA requirements for Fiberglass, Hexavalent Chromates, Lead, Beryllium, Composites, Wood, Plastic, and Metals.
| Filter 1 Clean Air Consultants | |
|---|---|
| Product Category | Dust Collectors and Dust Collector Filters |
| Product Number | DPB-2-20-80-2x15 |
| Product Name | Dust, Smoke, or Fumes Filter Booth |
| Collector Type | Collection Booths |
| Applications | General Cleaning; Metalworking Chips / Fluid |
| Features | HEPA/ULPA |
| Process | Dry Type |