Filter 1 Clean Air Consultants Cartridge Dust Collector Booth DB-24-36-2x15

Description
The Filter 1 Advantage The first dust booth to implement the innovative regain of air principle, the Filter 1 Dustron increases worker comfort and visibility in the critical work areas. Capitalizing on the multiplied ventilation effect of "pushing" clean air out across the front of the booth as the blower "pulls" contaminated air into the filters, the Dustron provides velocities of 400/800 FPM at the center zone of the booth where the dust is being generated. With Filter 1's fully implemented, fully adjustable Push/Pull Regain Air, the Dustron enhances the conditions and productivity of operations within the booth. Powerful Performance Every feature of the dust collection section of the Dustron is designed for efficiency: High Capture Velocity: Fully adjustable Regain Air for working area velocities of 400/800 FPM. The timer-controlled, automatic self-cleaning system consisting of solenoids, dump valves, and blow-down pipes assures that the booth consistently maintains its capture velocity. High Performance Blowers: Low speed, high flow blowers have airfoil blades for high fan efficiency as well as low noise. Ultra-Efficiency Filtration: The Dustron's nanofiber cartridge filters are rated at a high efficiency of MERV 15, and operate at a significantly lower pressure drop than that of traditional cartridge medias, resulting in lower energy consumption and longer filter life. Vertically-oriented cartridges 12.75" diameter X 30" long provide even, full-capacity filter loading and cleaning. Dust Control: Dust-tight 12 gauge steel cabinet; louvered inlet to discourage dust migration. Noise Control The Filter 1 Dustron has built-in sound absorption benefiting the workers inside as well as outside the booth: Solid Construction. Standard booth built with 18 gauge steel walls and ceiling. Advanced Core Insulation. Sound-absorbing mats of two-inch fiberglass compressed to one inch. Outer Layer. Further enhancement of sound attenuation with 5 mil aluminized vinyl-impregnated fiberglass cloth covering of mat.
Datasheet
Description
The Filter 1 Advantage The first dust booth to implement the innovative regain of air principle, the Filter 1 Dustron increases worker comfort and visibility in the critical work areas. Capitalizing on the multiplied ventilation effect of "pushing" clean air out across the front of the booth as the blower "pulls" contaminated air into the filters, the Dustron provides velocities of 400/800 FPM at the center zone of the booth where the dust is being generated. With Filter 1's fully implemented, fully adjustable Push/Pull Regain Air, the Dustron enhances the conditions and productivity of operations within the booth. Powerful Performance Every feature of the dust collection section of the Dustron is designed for efficiency: High Capture Velocity: Fully adjustable Regain Air for working area velocities of 400/800 FPM. The timer-controlled, automatic self-cleaning system consisting of solenoids, dump valves, and blow-down pipes assures that the booth consistently maintains its capture velocity. High Performance Blowers: Low speed, high flow blowers have airfoil blades for high fan efficiency as well as low noise. Ultra-Efficiency Filtration: The Dustron's nanofiber cartridge filters are rated at a high efficiency of MERV 15, and operate at a significantly lower pressure drop than that of traditional cartridge medias, resulting in lower energy consumption and longer filter life. Vertically-oriented cartridges 12.75" diameter X 30" long provide even, full-capacity filter loading and cleaning. Dust Control: Dust-tight 12 gauge steel cabinet; louvered inlet to discourage dust migration. Noise Control The Filter 1 Dustron has built-in sound absorption benefiting the workers inside as well as outside the booth: Solid Construction. Standard booth built with 18 gauge steel walls and ceiling. Advanced Core Insulation. Sound-absorbing mats of two-inch fiberglass compressed to one inch. Outer Layer. Further enhancement of sound attenuation with 5 mil aluminized vinyl-impregnated fiberglass cloth covering of mat.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cartridge Dust Collector Booth - DB-24-36-2x15 - Filter 1 Clean Air Consultants
Garland, TX, USA
Cartridge Dust Collector Booth
DB-24-36-2x15
Cartridge Dust Collector Booth DB-24-36-2x15
The Filter 1 Advantage The first dust booth to implement the innovative regain of air principle, the Filter 1 Dustron increases worker comfort and visibility in the critical work areas. Capitalizing on the multiplied ventilation effect of "pushing" clean air out across the front of the booth as the blower "pulls" contaminated air into the filters, the Dustron provides velocities of 400/800 FPM at the center zone of the booth where the dust is being generated. With Filter 1's fully implemented, fully adjustable Push/Pull Regain Air, the Dustron enhances the conditions and productivity of operations within the booth. Powerful Performance Every feature of the dust collection section of the Dustron is designed for efficiency: High Capture Velocity: Fully adjustable Regain Air for working area velocities of 400/800 FPM. The timer-controlled, automatic self-cleaning system consisting of solenoids, dump valves, and blow-down pipes assures that the booth consistently maintains its capture velocity. High Performance Blowers: Low speed, high flow blowers have airfoil blades for high fan efficiency as well as low noise. Ultra-Efficiency Filtration: The Dustron's nanofiber cartridge filters are rated at a high efficiency of MERV 15, and operate at a significantly lower pressure drop than that of traditional cartridge medias, resulting in lower energy consumption and longer filter life. Vertically-oriented cartridges 12.75" diameter X 30" long provide even, full-capacity filter loading and cleaning. Dust Control: Dust-tight 12 gauge steel cabinet; louvered inlet to discourage dust migration. Noise Control The Filter 1 Dustron has built-in sound absorption benefiting the workers inside as well as outside the booth: Solid Construction. Standard booth built with 18 gauge steel walls and ceiling. Advanced Core Insulation. Sound-absorbing mats of two-inch fiberglass compressed to one inch. Outer Layer. Further enhancement of sound attenuation with 5 mil aluminized vinyl-impregnated fiberglass cloth covering of mat.

The Filter 1 Advantage

The first dust booth to implement the innovative regain of air principle, the Filter 1 Dustron increases worker comfort and visibility in the critical work areas. Capitalizing on the multiplied ventilation effect of "pushing" clean air out across the front of the booth as the blower "pulls" contaminated air into the filters, the Dustron provides velocities of 400/800 FPM at the center zone of the booth where the dust is being generated. With Filter 1's fully implemented, fully adjustable Push/Pull Regain Air, the Dustron enhances the conditions and productivity of operations within the booth.

Powerful Performance

Every feature of the dust collection section of the Dustron is designed for efficiency:

  • High Capture Velocity: Fully adjustable Regain Air for working area velocities of 400/800 FPM. The timer-controlled, automatic self-cleaning system consisting of solenoids, dump valves, and blow-down pipes assures that the booth consistently maintains its capture velocity.
  • High Performance Blowers: Low speed, high flow blowers have airfoil blades for high fan efficiency as well as low noise.
  • Ultra-Efficiency Filtration: The Dustron's nanofiber cartridge filters are rated at a high efficiency of MERV 15, and operate at a significantly lower pressure drop than that of traditional cartridge medias, resulting in lower energy consumption and longer filter life. Vertically-oriented cartridges 12.75" diameter X 30" long provide even, full-capacity filter loading and cleaning.
  • Dust Control: Dust-tight 12 gauge steel cabinet; louvered inlet to discourage dust migration.

Noise Control

The Filter 1 Dustron has built-in sound absorption benefiting the workers inside as well as outside the booth:

  • Solid Construction. Standard booth built with 18 gauge steel walls and ceiling.
  • Advanced Core Insulation. Sound-absorbing mats of two-inch fiberglass compressed to one inch.
  • Outer Layer. Further enhancement of sound attenuation with 5 mil aluminized vinyl-impregnated fiberglass cloth covering of mat.
Supplier's Site Datasheet

Technical Specifications

  Filter 1 Clean Air Consultants
Product Category Dust Collectors and Dust Collector Filters
Product Number DB-24-36-2x15
Product Name Cartridge Dust Collector Booth
Collector Type Collection Booths
Applications General Cleaning; Metalworking Chips / Fluid
Features HEPA/ULPA
Unlock Full Specs
to access all available technical data

Similar Products

Stat-Safe Static Dissipative Filter Cartridges -  - Camfil
Specs
Applications Pharmaceutical dusts, Plastic dusts, Textile dusts, Food dusts
View Details
Baghouse Filter -  - Ducon Environmental Systems 
Ducon Environmental Systems 
Specs
Collector Type Stationary Unit
Process Dry Type
Separation / Filtration System Bag-type Units
View Details
Amtech ATV Downflow Cartridge Collectors - Amtech ATV-72 - Clean Air Industries
Specs
Applications Abrasives; FinePowders; Metalworking Chips / Fluid; Welding Fumes
Separation / Filtration System Cartridge-type units
Airflow 18250 to 36500 SCFM (31020 to 62040 m³/hr)
View Details
Continuous-Duty Cartridge Dust Collector - PFV-12 - Filter 1 Clean Air Consultants
Specs
Applications General Cleaning; Metalworking Chips / Fluid
Features Continuous
Process Dry Type
View Details