Fibox Enclosures Enclosure Transparent Access Door AR IPW 1614 K T

Description
IPW AR 1614KT features a Key Cylinder Lock, Transparent Cover HMI Cover Kit Fibox’s HMI cover kits protect instruments or electronics components that need secure accessibility. The Instrument Protection Window (IPW) permits both viewing and access to readouts and controls which are surface mounted on any metal or non-metallic enclosures. Ingress Protection These HMI covers allow for easy viewing of meters or displays and afford direct access to HMI controls on any underlying enclosure. With a working depth of over 3 inches, Fibox’s IPW provides an easy to install, secure HMI access cover on any enclosure while still retaining it’s NEMA 4X enclosure rating. Indoor or outdoor, the IPW maintains a water and dust free environment with a dual formed in place polyurethane gasketing system and low profile continuous hinge design. With several secure locking options, The IPW ensures safe access to hazardous parts or equipment inside the enclosure and a higher degree of protection to personnel. With two sizes available (12 x 10 3.31 and 16 x 14 x 3.31), the IPW is made to the same exacting standards of all Fibox enclosures and is UL listed and rated NEMA 4X. Rugged, UV protected, impact resistant polycarbonate makes the IPW a robust solution for all cabinets and control panels. hmi cover kit includes Your mounting kit includes the IPW, the mounting template and 5/16 nuts and 1 1/4 bolts
Datasheet
Description
IPW AR 1614KT features a Key Cylinder Lock, Transparent Cover HMI Cover Kit Fibox’s HMI cover kits protect instruments or electronics components that need secure accessibility. The Instrument Protection Window (IPW) permits both viewing and access to readouts and controls which are surface mounted on any metal or non-metallic enclosures. Ingress Protection These HMI covers allow for easy viewing of meters or displays and afford direct access to HMI controls on any underlying enclosure. With a working depth of over 3 inches, Fibox’s IPW provides an easy to install, secure HMI access cover on any enclosure while still retaining it’s NEMA 4X enclosure rating. Indoor or outdoor, the IPW maintains a water and dust free environment with a dual formed in place polyurethane gasketing system and low profile continuous hinge design. With several secure locking options, The IPW ensures safe access to hazardous parts or equipment inside the enclosure and a higher degree of protection to personnel. With two sizes available (12 x 10 3.31 and 16 x 14 x 3.31), the IPW is made to the same exacting standards of all Fibox enclosures and is UL listed and rated NEMA 4X. Rugged, UV protected, impact resistant polycarbonate makes the IPW a robust solution for all cabinets and control panels. hmi cover kit includes Your mounting kit includes the IPW, the mounting template and 5/16 nuts and 1 1/4 bolts
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure Transparent Access Door - AR IPW 1614 K T - Fibox Enclosures
Glen Burnie, MD, USA
Enclosure Transparent Access Door
AR IPW 1614 K T
Enclosure Transparent Access Door AR IPW 1614 K T
IPW AR 1614KT features a Key Cylinder Lock, Transparent Cover HMI Cover Kit Fibox’s HMI cover kits protect instruments or electronics components that need secure accessibility. The Instrument Protection Window (IPW) permits both viewing and access to readouts and controls which are surface mounted on any metal or non-metallic enclosures. Ingress Protection These HMI covers allow for easy viewing of meters or displays and afford direct access to HMI controls on any underlying enclosure. With a working depth of over 3 inches, Fibox’s IPW provides an easy to install, secure HMI access cover on any enclosure while still retaining it’s NEMA 4X enclosure rating. Indoor or outdoor, the IPW maintains a water and dust free environment with a dual formed in place polyurethane gasketing system and low profile continuous hinge design. With several secure locking options, The IPW ensures safe access to hazardous parts or equipment inside the enclosure and a higher degree of protection to personnel. With two sizes available (12 x 10 3.31 and 16 x 14 x 3.31), the IPW is made to the same exacting standards of all Fibox enclosures and is UL listed and rated NEMA 4X. Rugged, UV protected, impact resistant polycarbonate makes the IPW a robust solution for all cabinets and control panels. hmi cover kit includes Your mounting kit includes the IPW, the mounting template and 5/16 nuts and 1 1/4 bolts

IPW AR 1614KT features a Key Cylinder Lock, Transparent Cover

HMI Cover Kit

Fibox’s HMI cover kits protect instruments or electronics components that need secure accessibility. The Instrument Protection Window (IPW) permits both viewing and access to readouts and controls which are surface mounted on any metal or non-metallic enclosures.

Ingress Protection

These HMI covers allow for easy viewing of meters or displays and afford direct access to HMI controls on any underlying enclosure. With a working depth of over 3 inches, Fibox’s IPW provides an easy to install, secure HMI access cover on any enclosure while still retaining it’s NEMA 4X enclosure rating. Indoor or outdoor, the IPW maintains a water and dust free environment with a dual formed in place polyurethane gasketing system and low profile continuous hinge design.

With several secure locking options, The IPW ensures safe access to hazardous parts or equipment inside the enclosure and a higher degree of protection to personnel.

With two sizes available (12 x 10 3.31 and 16 x 14 x 3.31), the IPW is made to the same exacting standards of all Fibox enclosures and is UL listed and rated NEMA 4X. Rugged, UV protected, impact resistant polycarbonate makes the IPW a robust solution for all cabinets and control panels.

hmi cover kit includes

Your mounting kit includes the IPW, the mounting template and 5/16 nuts and 1 1/4 bolts

Supplier's Site Datasheet

Technical Specifications

  Fibox Enclosures
Product Category Doors
Product Number AR IPW 1614 K T
Product Name Enclosure Transparent Access Door
Application Industrial; Access
Unlock Full Specs
to access all available technical data

Similar Products

Lead Lined Doors -  - MarShield
Specs
Application Interior Doors
Material Steel; Wood
View Details
MULTI-PURPOSE LID (W/DAMPER - INCLINED MOUNT TYPE) - AZ-GD232-HL - AZ-GD232-HL - Sugatsune America, Inc.
Specs
Width 12.19 inch (310 mm)
Height 9.25 inch (235 mm)
Material StainlessSteel; 304 Stainless Steel
View Details
Bullet Resistant Half-lite Door - BulletBlock™ -  - Protective Structures, Ltd.
Specs
Application Exterior Doors
Features BulletResistant; Window(s) (optional feature)
View Details
Enclosure Opaque Raised Access Door - AR IPW 1210 K - Fibox Enclosures
Specs
Application Industrial; Access
Material Plastic
Features FireRated; Watertight
View Details