Fibox Enclosures Enclosure Opaque Raised Access Door AR IPW 1210 K

Description
The IPW AR 1210K is a UL listed, NEMA rated non metallic polycarbonate HMI cover enclosure with cylinder key locks. The IPW AR 1210K includes the following: Opaque hinged cover base with an opaque cover with formed in place PUR gasket. one stainless steel hinge pin and 8 stainless screws and template for underlying mounting.
Datasheet
Description
The IPW AR 1210K is a UL listed, NEMA rated non metallic polycarbonate HMI cover enclosure with cylinder key locks. The IPW AR 1210K includes the following: Opaque hinged cover base with an opaque cover with formed in place PUR gasket. one stainless steel hinge pin and 8 stainless screws and template for underlying mounting.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure Opaque Raised Access Door - AR IPW 1210 K - Fibox Enclosures
Glen Burnie, MD, USA
Enclosure Opaque Raised Access Door
AR IPW 1210 K
Enclosure Opaque Raised Access Door AR IPW 1210 K
The IPW AR 1210K is a UL listed, NEMA rated non metallic polycarbonate HMI cover enclosure with cylinder key locks. The IPW AR 1210K includes the following: Opaque hinged cover base with an opaque cover with formed in place PUR gasket. one stainless steel hinge pin and 8 stainless screws and template for underlying mounting.

The IPW AR 1210K is a UL listed, NEMA rated non metallic polycarbonate HMI cover enclosure with cylinder key locks. The IPW AR 1210K includes the following: Opaque hinged cover base with an opaque cover with formed in place PUR gasket. one stainless steel hinge pin and 8 stainless screws and template for underlying mounting.

Supplier's Site Datasheet

Technical Specifications

  Fibox Enclosures
Product Category Doors
Product Number AR IPW 1210 K
Product Name Enclosure Opaque Raised Access Door
Application Industrial; Access
Unlock Full Specs
to access all available technical data

Similar Products

Lead Lined Doors -  - MarShield
Specs
Application Interior Doors
Material Steel; Wood
View Details
BLACK MULTI-PURPOSE LID (W/DAMPER) - AZ-GD230-BL - AZ-GD230-BL - Sugatsune America, Inc.
Specs
Width 12.19 inch (310 mm)
Height 9.25 inch (235 mm)
Material StainlessSteel; 304 Stainless Steel
View Details
Steel FEMA Shelter Door - StormDefend™ - SD-LEF5 - Protective Structures, Ltd.
Specs
Application Exterior Doors
Material Steel
Features Window(s) (optional feature)
View Details
Enclosure Transparent Access Door - AR IPW 1210 K T - Fibox Enclosures
Specs
Application Industrial; Access
Material Plastic
Features Window(s)
View Details