Fiberscope.net by MEDIT X-LED Digital Borescope with 2-way Articulation XLED2

Description
The New X-LED borescopes are affordable professional devices, with micro diameter camera heads, 2-way tip movement, clear high resolution images, multiple connection options, and quick and economic repairs. These units are designed to offer great value with a perfect price to performance ratio. The X-LED inspection systems feature a color CMOS sensor with either a 0 degree straight forward angle of view, or a permanent 90 degree perpendicular side-view. Both camera chips feature intelligent image enhancement controls, built in LED illumination with 3 brightness settings, a color temperature of 6500K, and 5000 hours of illumination per lamp. The live image from the X-LED borescope can be easily displayed on a few different devices. The iCapture portable dvr is a 5” LCD monitor, with an SD memory card for image and video capture, on-screen menus, comparative measurement, a digital zoom, text annotation for captured files, and a rechargeable battery, this would be the most portable option with the best features. However, there is also an option to use an adapter that would run to a 12V DC power adapter, and an RCA video cable to directly connect to a TV/monitor to display the live image, or a USB capture box to import the live image to a computer/laptop and capture images/video. The insertion probe of the X-LED is available in either a 3.0mm (0.12 inch) or 4.0mm (0.16 inch) diameter, with a waterproof, multilayer tungsten braid over a polyurethane jacket. The probes feature 2-way tip articulation, 130 degrees in each direction, and a probe length of 1.5 meters (4.9 ft.). The X-LED videoscopes are made in Germany, and are a very robust and durable unit. The small diameter allows them to be used in a number of specialized inspection areas, while the ability to connect to different monitors and make them multifunctional. The design saves energy compared to larger units, and offers incredible price coupled with high resolution performance. Product Highlights: 2-way Tip Articulation of 130 Degrees in Each Direction Narrow Diameter 3.0mm (0.12 inch) or 4.0mm (0.16 inch) Probes Waterproof Tungsten Braiding Advanced Chip in the Tip Design Intelligent Image Enhancement Control Optional 0 Degree Straight Forward View or 90 Degree Permanent Side View Built in LED illumination, with approximately 5000 hours of lamp life Optional Connection to the iCapture Portable DVR Recorder, or to a TV/Monitor/USB Capture Box Excellent Price-Performance Ratio Robust and Durable, Supplied Ready to Work Designed and Manufactured in Germany
Description
The New X-LED borescopes are affordable professional devices, with micro diameter camera heads, 2-way tip movement, clear high resolution images, multiple connection options, and quick and economic repairs. These units are designed to offer great value with a perfect price to performance ratio. The X-LED inspection systems feature a color CMOS sensor with either a 0 degree straight forward angle of view, or a permanent 90 degree perpendicular side-view. Both camera chips feature intelligent image enhancement controls, built in LED illumination with 3 brightness settings, a color temperature of 6500K, and 5000 hours of illumination per lamp. The live image from the X-LED borescope can be easily displayed on a few different devices. The iCapture portable dvr is a 5” LCD monitor, with an SD memory card for image and video capture, on-screen menus, comparative measurement, a digital zoom, text annotation for captured files, and a rechargeable battery, this would be the most portable option with the best features. However, there is also an option to use an adapter that would run to a 12V DC power adapter, and an RCA video cable to directly connect to a TV/monitor to display the live image, or a USB capture box to import the live image to a computer/laptop and capture images/video. The insertion probe of the X-LED is available in either a 3.0mm (0.12 inch) or 4.0mm (0.16 inch) diameter, with a waterproof, multilayer tungsten braid over a polyurethane jacket. The probes feature 2-way tip articulation, 130 degrees in each direction, and a probe length of 1.5 meters (4.9 ft.). The X-LED videoscopes are made in Germany, and are a very robust and durable unit. The small diameter allows them to be used in a number of specialized inspection areas, while the ability to connect to different monitors and make them multifunctional. The design saves energy compared to larger units, and offers incredible price coupled with high resolution performance. Product Highlights: 2-way Tip Articulation of 130 Degrees in Each Direction Narrow Diameter 3.0mm (0.12 inch) or 4.0mm (0.16 inch) Probes Waterproof Tungsten Braiding Advanced Chip in the Tip Design Intelligent Image Enhancement Control Optional 0 Degree Straight Forward View or 90 Degree Permanent Side View Built in LED illumination, with approximately 5000 hours of lamp life Optional Connection to the iCapture Portable DVR Recorder, or to a TV/Monitor/USB Capture Box Excellent Price-Performance Ratio Robust and Durable, Supplied Ready to Work Designed and Manufactured in Germany

Suppliers

Company
Product
Description
Supplier Links
X-LED Digital Borescope with 2-way Articulation - XLED2 - Fiberscope.net by MEDIT
Winnipeg, Manitoba, Canada
X-LED Digital Borescope with 2-way Articulation
XLED2
X-LED Digital Borescope with 2-way Articulation XLED2
The New X-LED borescopes are affordable professional devices, with micro diameter camera heads, 2-way tip movement, clear high resolution images, multiple connection options, and quick and economic repairs. These units are designed to offer great value with a perfect price to performance ratio. The X-LED inspection systems feature a color CMOS sensor with either a 0 degree straight forward angle of view, or a permanent 90 degree perpendicular side-view. Both camera chips feature intelligent image enhancement controls, built in LED illumination with 3 brightness settings, a color temperature of 6500K, and 5000 hours of illumination per lamp. The live image from the X-LED borescope can be easily displayed on a few different devices. The iCapture portable dvr is a 5” LCD monitor, with an SD memory card for image and video capture, on-screen menus, comparative measurement, a digital zoom, text annotation for captured files, and a rechargeable battery, this would be the most portable option with the best features. However, there is also an option to use an adapter that would run to a 12V DC power adapter, and an RCA video cable to directly connect to a TV/monitor to display the live image, or a USB capture box to import the live image to a computer/laptop and capture images/video. The insertion probe of the X-LED is available in either a 3.0mm (0.12 inch) or 4.0mm (0.16 inch) diameter, with a waterproof, multilayer tungsten braid over a polyurethane jacket. The probes feature 2-way tip articulation, 130 degrees in each direction, and a probe length of 1.5 meters (4.9 ft.). The X-LED videoscopes are made in Germany, and are a very robust and durable unit. The small diameter allows them to be used in a number of specialized inspection areas, while the ability to connect to different monitors and make them multifunctional. The design saves energy compared to larger units, and offers incredible price coupled with high resolution performance. Product Highlights: 2-way Tip Articulation of 130 Degrees in Each Direction Narrow Diameter 3.0mm (0.12 inch) or 4.0mm (0.16 inch) Probes Waterproof Tungsten Braiding Advanced Chip in the Tip Design Intelligent Image Enhancement Control Optional 0 Degree Straight Forward View or 90 Degree Permanent Side View Built in LED illumination, with approximately 5000 hours of lamp life Optional Connection to the iCapture Portable DVR Recorder, or to a TV/Monitor/USB Capture Box Excellent Price-Performance Ratio Robust and Durable, Supplied Ready to Work Designed and Manufactured in Germany

The New X-LED borescopes are affordable professional devices, with micro diameter camera heads, 2-way tip movement, clear high resolution images, multiple connection options, and quick and economic repairs. These units are designed to offer great value with a perfect price to performance ratio.

The X-LED inspection systems feature a color CMOS sensor with either a 0 degree straight forward angle of view, or a permanent 90 degree perpendicular side-view. Both camera chips feature intelligent image enhancement controls, built in LED illumination with 3 brightness settings, a color temperature of 6500K, and 5000 hours of illumination per lamp.

The live image from the X-LED borescope can be easily displayed on a few different devices. The iCapture portable dvr is a 5” LCD monitor, with an SD memory card for image and video capture, on-screen menus, comparative measurement, a digital zoom, text annotation for captured files, and a rechargeable battery, this would be the most portable option with the best features. However, there is also an option to use an adapter that would run to a 12V DC power adapter, and an RCA video cable to directly connect to a TV/monitor to display the live image, or a USB capture box to import the live image to a computer/laptop and capture images/video.

The insertion probe of the X-LED is available in either a 3.0mm (0.12 inch) or 4.0mm (0.16 inch) diameter, with a waterproof, multilayer tungsten braid over a polyurethane jacket. The probes feature 2-way tip articulation, 130 degrees in each direction, and a probe length of 1.5 meters (4.9 ft.).

The X-LED videoscopes are made in Germany, and are a very robust and durable unit. The small diameter allows them to be used in a number of specialized inspection areas, while the ability to connect to different monitors and make them multifunctional. The design saves energy compared to larger units, and offers incredible price coupled with high resolution performance.

Product Highlights:

  • 2-way Tip Articulation of 130 Degrees in Each Direction
  • Narrow Diameter 3.0mm (0.12 inch) or 4.0mm (0.16 inch) Probes
  • Waterproof Tungsten Braiding
  • Advanced Chip in the Tip Design
  • Intelligent Image Enhancement Control
  • Optional 0 Degree Straight Forward View or 90 Degree Permanent Side View
  • Built in LED illumination, with approximately 5000 hours of lamp life
  • Optional Connection to the iCapture Portable DVR Recorder, or to a TV/Monitor/USB Capture Box
  • Excellent Price-Performance Ratio
  • Robust and Durable, Supplied Ready to Work
  • Designed and Manufactured in Germany
Supplier's Site

Technical Specifications

  Fiberscope.net by MEDIT
Product Category Videoscopes
Product Number XLED2
Product Name X-LED Digital Borescope with 2-way Articulation
Viewing Angle Direct (optional feature); Side (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Inspection Camera - PCE-VE 270HR - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Viewing Angle Direct
Features Video
Diameter 2.8 mm (0.1102 inch)
View Details
IPLEX NX Industrial Videoscopes - IPLEX NX - Evident Scientific
Specs
Viewing Angle Direct
Features Video
Diameter 1 to 6 mm (0.0394 to 0.2362 inch)
View Details
Pipe Inspection Cameras - Gen-Eye Micro-Scope2™ - General Pipe Cleaners
Specs
Viewing Angle Direct
Features Video
Diameter 10.79 to 25.4 mm (0.4250 to 1 inch)
View Details
Desktop Inspection Camera - VS-F Series - Shenzhen Vsndt Co., Ltd.
Specs
Viewing Angle Direct; Oblique (optional feature); Side
Features Video
Diameter 0.9500 to 8 mm (0.0374 to 0.3150 inch)
View Details