Fiberscope.net by MEDIT 1.23” Pipe Camera TRITON-M TRITON-mini

Description
Triton-M Pipe Camera with 1.23” diameter mini camera head. This robust heavy-duty pipe camera is well-suited for routine day-by-day visual inspection jobs. Featuring all the characteristics of a professional device, it can be used for multiple applications: in inspections of sewers and drains, oil pipelines, laterals, etc. Equipped with a miniature camera head flexible for bending around corners, this pipe camera allows for access to even the tightest spaces. It also features 12 HI LEDs for intense illumination and a light sensitive video sensor (0.5 lux @ F2.0) offering high-quality crisp, life-like images. Stainless steel housing ensures its durability and longevity. The camera chip is protected by scratch resistant sapphire glass. In the unlikely event of a damage, the camera head which is completely waterproof and rated for 6 bar pressure in fresh water (200ft), can be easily replaced and fixed. Triton-M Pipe Camera also features a Kevlar braided probe (available in different lengths and diameters) that makes it extra robust and pushable. Kevlar is a highly resistant material that is widely used for making bullet-proof vests. Triton-M is equipped with a built-in outdoor-use 10.4” day-light view monitor with a recording processor. The details of the inspection can be viewed in real time mode or saved directly to an Ipod, Ipad, or USB drive for future reference. Recordings are made in a high quality H.264 format. The inspection footage can also be accompanied with voice comments (through built-in voice recording) and up to 16 pages of written text for a more detailed report which is the essence of an inspection job. The Pipe Camera reel also comes with an integrated transmitter that operates at 512htz and is easily locatable with a standard receiver (this option can be added to the set). Additional features include an on-screen counter for how much of the probe has been inserted, adjustable lighting control, click touch controls, and a rechargeable battery that holds a two hour charge.
Description
Triton-M Pipe Camera with 1.23” diameter mini camera head. This robust heavy-duty pipe camera is well-suited for routine day-by-day visual inspection jobs. Featuring all the characteristics of a professional device, it can be used for multiple applications: in inspections of sewers and drains, oil pipelines, laterals, etc. Equipped with a miniature camera head flexible for bending around corners, this pipe camera allows for access to even the tightest spaces. It also features 12 HI LEDs for intense illumination and a light sensitive video sensor (0.5 lux @ F2.0) offering high-quality crisp, life-like images. Stainless steel housing ensures its durability and longevity. The camera chip is protected by scratch resistant sapphire glass. In the unlikely event of a damage, the camera head which is completely waterproof and rated for 6 bar pressure in fresh water (200ft), can be easily replaced and fixed. Triton-M Pipe Camera also features a Kevlar braided probe (available in different lengths and diameters) that makes it extra robust and pushable. Kevlar is a highly resistant material that is widely used for making bullet-proof vests. Triton-M is equipped with a built-in outdoor-use 10.4” day-light view monitor with a recording processor. The details of the inspection can be viewed in real time mode or saved directly to an Ipod, Ipad, or USB drive for future reference. Recordings are made in a high quality H.264 format. The inspection footage can also be accompanied with voice comments (through built-in voice recording) and up to 16 pages of written text for a more detailed report which is the essence of an inspection job. The Pipe Camera reel also comes with an integrated transmitter that operates at 512htz and is easily locatable with a standard receiver (this option can be added to the set). Additional features include an on-screen counter for how much of the probe has been inserted, adjustable lighting control, click touch controls, and a rechargeable battery that holds a two hour charge.

Suppliers

Company
Product
Description
Supplier Links
1.23” Pipe Camera TRITON-M - TRITON-mini - Fiberscope.net by MEDIT
Winnipeg, Manitoba, Canada
1.23” Pipe Camera TRITON-M
TRITON-mini
1.23” Pipe Camera TRITON-M TRITON-mini
Triton-M Pipe Camera with 1.23” diameter mini camera head. This robust heavy-duty pipe camera is well-suited for routine day-by-day visual inspection jobs. Featuring all the characteristics of a professional device, it can be used for multiple applications: in inspections of sewers and drains, oil pipelines, laterals, etc. Equipped with a miniature camera head flexible for bending around corners, this pipe camera allows for access to even the tightest spaces. It also features 12 HI LEDs for intense illumination and a light sensitive video sensor (0.5 lux @ F2.0) offering high-quality crisp, life-like images. Stainless steel housing ensures its durability and longevity. The camera chip is protected by scratch resistant sapphire glass. In the unlikely event of a damage, the camera head which is completely waterproof and rated for 6 bar pressure in fresh water (200ft), can be easily replaced and fixed. Triton-M Pipe Camera also features a Kevlar braided probe (available in different lengths and diameters) that makes it extra robust and pushable. Kevlar is a highly resistant material that is widely used for making bullet-proof vests. Triton-M is equipped with a built-in outdoor-use 10.4” day-light view monitor with a recording processor. The details of the inspection can be viewed in real time mode or saved directly to an Ipod, Ipad, or USB drive for future reference. Recordings are made in a high quality H.264 format. The inspection footage can also be accompanied with voice comments (through built-in voice recording) and up to 16 pages of written text for a more detailed report which is the essence of an inspection job. The Pipe Camera reel also comes with an integrated transmitter that operates at 512htz and is easily locatable with a standard receiver (this option can be added to the set). Additional features include an on-screen counter for how much of the probe has been inserted, adjustable lighting control, click touch controls, and a rechargeable battery that holds a two hour charge.

Triton-M Pipe Camera with 1.23” diameter mini camera head.
This robust heavy-duty pipe camera is well-suited for routine day-by-day visual inspection jobs. Featuring all the characteristics of a professional device, it can be used for multiple applications: in inspections of sewers and drains, oil pipelines, laterals, etc.
Equipped with a miniature camera head flexible for bending around corners, this pipe camera allows for access to even the tightest spaces. It also features 12 HI LEDs for intense illumination and a light sensitive video sensor (0.5 lux @ F2.0) offering high-quality crisp, life-like images. Stainless steel housing ensures its durability and longevity. The camera chip is protected by scratch resistant sapphire glass. In the unlikely event of a damage, the camera head which is completely waterproof and rated for 6 bar pressure in fresh water (200ft), can be easily replaced and fixed.
Triton-M Pipe Camera also features a Kevlar braided probe (available in different lengths and diameters) that makes it extra robust and pushable. Kevlar is a highly resistant material that is widely used for making bullet-proof vests.
Triton-M is equipped with a built-in outdoor-use 10.4” day-light view monitor with a recording processor. The details of the inspection can be viewed in real time mode or saved directly to an Ipod, Ipad, or USB drive for future reference. Recordings are made in a high quality H.264 format. The inspection footage can also be accompanied with voice comments (through built-in voice recording) and up to 16 pages of written text for a more detailed report which is the essence of an inspection job.
The Pipe Camera reel also comes with an integrated transmitter that operates at 512htz and is easily locatable with a standard receiver (this option can be added to the set).
Additional features include an on-screen counter for how much of the probe has been inserted, adjustable lighting control, click touch controls, and a rechargeable battery that holds a two hour charge.

Supplier's Site

Technical Specifications

  Fiberscope.net by MEDIT
Product Category Borescopes
Product Number TRITON-mini
Product Name 1.23” Pipe Camera TRITON-M
Flexibility Flexible
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Borescope Thermal Imagers - NIR-b-640 - LAND
Specs
Flexibility Rigid
Viewing Angle Oblique; Side
Diameter 61 mm (2.4 inch)
View Details
Borescope - PCE-VE 355N3 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Flexibility Flexible
Viewing Angle Direct
Diameter 4.5 mm (0.1772 inch)
View Details
7/8'' Pipe Inspection Camera TRITON - Triton Micro - Fiberscope.net by MEDIT
Specs
Flexibility Flexible
Viewing Angle Direct
Features Video
View Details
Rigid Borescopes -  - Phase II Plus
Phase II Plus
Specs
Flexibility Rigid
Working Length 0.1778 to 0.4318 m (0.1944 to 0.4722 yd)
Field of View 65 degrees
View Details