TRITON Line, Heavy Duty Pipe Camera with narrow, 7/8" Micro camera head.
For contractors who are looking for real heavy duty narrow diameter cameras this system delivers.
Well built and thoroughly tested the Triton Micro camera Systems give you a great experience you will be satisfied with.
The whole system consists of two components.
First, is the durable mini inspection reel with push cable lengths up to 200 feet. One of the most sensitive parts of any pipeline camera is the push rod. Unlike other systems on the market the Triton features a Kevlar braided probe. Kevlar is a highly resistant material that is widely used for making bullet proof vests. Thanks to this technology the Triton inspection reels will work well for more cycles of inspections compared to regular systems.
The 7/8" Micro camera head connected to the inspection reel provides great illumination of the inspection area and a crisp, colorful image. The Camera chip is protected by scratch resistant sapphire glass and the housing is made of stainless steel. Another important feature - the Micro Camera head is fully repairable and even if you break one, only the head that is not working needs to be replaced. Thanks to the narrow diameter the Micro camera head will easily go through even 90 degree elbows. Camera head is completely waterproof and rated for 4 bar pressure in fresh water (135ft).
The "Triton" Pipe Inspection Camera reel also comes with a built in transmitter that operates at 512htz and is easily locatable with a standard receiver (this option can be added to the set).
Second, is the imaging hub, the Triton has a 10.4” incorporated color wide screen monitor with a recording processor. Data can be saved directly to an Ipod, Ipad, or USB drive. Recordings are made in a high quality H.264 format. Data also can be accompanied with voice comments (through built in voice recording) and up to 16 pages of written text.
Other features include an on-screen counter for how much of the probe has been inserted, adjustable lighting control, click touch controls, and a rechargeable battery which holds a two hour charge.
This system will perfectly meet your needs for pipe inspections.
| Fiberscope.net by MEDIT | |
|---|---|
| Product Category | Borescopes |
| Product Number | Triton Micro |
| Product Name | 7/8'' Pipe Inspection Camera TRITON |
| Flexibility | Flexible |